HAVE, Inc. Gepco XB404 24AWG X-Band 4-Pair Audio Snake Cable GEPXB404

Description
GEPCO XB404 X-BAND 4-PAIR AUDIO SNAKE CABLE. 25' MINIMUM FOR CUTS Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, anddurable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB404- 4 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduceshigh frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination with drain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also available in 8, 12 and 16 channel versions. JACKET COLOR: BLACK 25' MINIMUM PURCHASE
Description
GEPCO XB404 X-BAND 4-PAIR AUDIO SNAKE CABLE. 25' MINIMUM FOR CUTS Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, anddurable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB404- 4 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduceshigh frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination with drain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also available in 8, 12 and 16 channel versions. JACKET COLOR: BLACK 25' MINIMUM PURCHASE

Suppliers

Company
Product
Description
Supplier Links
Gepco XB404 24AWG X-Band 4-Pair Audio Snake Cable - GEPXB404 - HAVE, Inc.
Hudson, NY, USA
Gepco XB404 24AWG X-Band 4-Pair Audio Snake Cable
GEPXB404
Gepco XB404 24AWG X-Band 4-Pair Audio Snake Cable GEPXB404
GEPCO XB404 X-BAND 4-PAIR AUDIO SNAKE CABLE. 25' MINIMUM FOR CUTS Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, anddurable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB404- 4 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduceshigh frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination with drain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also available in 8, 12 and 16 channel versions. JACKET COLOR: BLACK 25' MINIMUM PURCHASE

GEPCO XB404 X-BAND 4-PAIR AUDIO SNAKE CABLE. 25' MINIMUM FOR CUTS
Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, anddurable balanced audio cable for use in critical recording studio facilities or live sound venues.
The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination.

  • GEPXB404- 4 CHANNEL
  • Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection.
  • Dielectric: Unique hard cell foam dielectric reduceshigh frequency absorption. Easy to cut and strip with minimal wick-back when soldering.
  • Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection.
  • Quick ground termination with drain wire and easy to trim braid.
  • Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance.
  • Also available in 8, 12 and 16 channel versions.
  • JACKET COLOR: BLACK
  • 25' MINIMUM PURCHASE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPXB404
Product Name Gepco XB404 24AWG X-Band 4-Pair Audio Snake Cable
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 534161 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details
E61224 - CAT 5e Ethernet Cable (1 Data Pair) - E61224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details