HAVE, Inc. Gepco XB401 24AWG X-Band 2-Conductor Microphone Cable GEPXB401

Description
GEPCO XB401 X-BAND SINGLE PAIR AUDIO CABLE. 50' MINIMUM FOR CUTS The X-Band series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. X-Band single-pair is both extremely flexible and flaccid, yet maintains a high degree of durability. Each oxygen-freecopper conductor is insulated with a unique low k constant, foam polypropylene dielectric that lowers the capacitance and extends the bandwidth of the cable. Low noise is achieved though tight and precision pair twisting with a durable 95% braid shield. In addition, X-Band also remains easy to prep and terminate. The insulation and jacket are both easy to score, break, and strip; the tight weave braided shield is easy to trim and terminate via the drain wire. Features & Benefits Ultra-flexible 24 AWG, Oxygen-free, Finely Stranded Conductors High Bandwidth Dielectric Braid Shield with Drain Wire Capacitance: 17.5 pF/ft. between conductors Conductor DCR: 27.5 ohms/1000' Superior Noise Rejection Easy to Terminate Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Rack or Patchbay Wiring X-BAND SINGLE PAIR - 50' MINIMUM PURCHASE
Description
GEPCO XB401 X-BAND SINGLE PAIR AUDIO CABLE. 50' MINIMUM FOR CUTS The X-Band series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. X-Band single-pair is both extremely flexible and flaccid, yet maintains a high degree of durability. Each oxygen-freecopper conductor is insulated with a unique low k constant, foam polypropylene dielectric that lowers the capacitance and extends the bandwidth of the cable. Low noise is achieved though tight and precision pair twisting with a durable 95% braid shield. In addition, X-Band also remains easy to prep and terminate. The insulation and jacket are both easy to score, break, and strip; the tight weave braided shield is easy to trim and terminate via the drain wire. Features & Benefits Ultra-flexible 24 AWG, Oxygen-free, Finely Stranded Conductors High Bandwidth Dielectric Braid Shield with Drain Wire Capacitance: 17.5 pF/ft. between conductors Conductor DCR: 27.5 ohms/1000' Superior Noise Rejection Easy to Terminate Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Rack or Patchbay Wiring X-BAND SINGLE PAIR - 50' MINIMUM PURCHASE

Suppliers

Company
Product
Description
Supplier Links
Gepco XB401 24AWG X-Band 2-Conductor Microphone Cable - GEPXB401 - HAVE, Inc.
Hudson, NY, USA
Gepco XB401 24AWG X-Band 2-Conductor Microphone Cable
GEPXB401
Gepco XB401 24AWG X-Band 2-Conductor Microphone Cable GEPXB401
GEPCO XB401 X-BAND SINGLE PAIR AUDIO CABLE. 50' MINIMUM FOR CUTS The X-Band series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. X-Band single-pair is both extremely flexible and flaccid, yet maintains a high degree of durability. Each oxygen-freecopper conductor is insulated with a unique low k constant, foam polypropylene dielectric that lowers the capacitance and extends the bandwidth of the cable. Low noise is achieved though tight and precision pair twisting with a durable 95% braid shield. In addition, X-Band also remains easy to prep and terminate. The insulation and jacket are both easy to score, break, and strip; the tight weave braided shield is easy to trim and terminate via the drain wire. Features & Benefits Ultra-flexible 24 AWG, Oxygen-free, Finely Stranded Conductors High Bandwidth Dielectric Braid Shield with Drain Wire Capacitance: 17.5 pF/ft. between conductors Conductor DCR: 27.5 ohms/1000' Superior Noise Rejection Easy to Terminate Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Rack or Patchbay Wiring X-BAND SINGLE PAIR - 50' MINIMUM PURCHASE

GEPCO XB401 X-BAND SINGLE PAIR AUDIO CABLE.
50' MINIMUM FOR CUTS

The X-Band series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. X-Band single-pair is both extremely flexible and flaccid, yet maintains a high degree of durability. Each oxygen-freecopper conductor is insulated with a unique low k constant, foam polypropylene dielectric that lowers the capacitance and extends the bandwidth of the cable. Low noise is achieved though tight and precision pair twisting with a durable 95% braid shield. In addition, X-Band also remains easy to prep and terminate. The insulation and jacket are both easy to score, break, and strip; the tight weave braided shield is easy to trim and terminate via the drain wire.
Features & Benefits

  • Ultra-flexible
  • 24 AWG, Oxygen-free, Finely Stranded Conductors
  • High Bandwidth Dielectric
  • Braid Shield with Drain Wire
  • Capacitance: 17.5 pF/ft. between conductors
  • Conductor DCR: 27.5 ohms/1000'
  • Superior Noise Rejection
  • Easy to Terminate
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Studio Interconnect, Rack or Patchbay Wiring
    X-BAND SINGLE PAIR - 50' MINIMUM PURCHASE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPXB401
Product Name Gepco XB401 24AWG X-Band 2-Conductor Microphone Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E74824 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil (Each Pair)
View Details
PVC Insulated Ground Strap 300V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; TPE, Fluoropolymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 165737-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers