HAVE, Inc. Gepco XB201M 22AWG X-Band High-Bandwidth Mic Cable - 1000ft GEPXB201M-1000F

Description
GEPCO XB201M HIGH BANDWIDTH MIC CABLE Extended bandwidth microphone cable for critical studio or location recording. Through low DC resistance, low mutual capacitance, and precision pair twisting, XB201M achieves exceptional sonic transparency and low noise. Extra-flexible matte PVC jacket and tight-angle braid provide excellent noise rejection, flex-life, and flexibility. Features & Benefits Extended Bandwidth Durable & Rugged Extra-low Attenuation Low Capacitance Flexible Polyethylene Dielectric Full Copper Braid Shield DrainWire for Quick Shield Terminatioin Matte PVC Flexible Master Jacket Applications Microphone or Line Level Balanced Analog Audio Portable Microphone Cables Critical Studio Recording Ideal for Extended Distance Runs FULL REEL - 1000'
Description
GEPCO XB201M HIGH BANDWIDTH MIC CABLE Extended bandwidth microphone cable for critical studio or location recording. Through low DC resistance, low mutual capacitance, and precision pair twisting, XB201M achieves exceptional sonic transparency and low noise. Extra-flexible matte PVC jacket and tight-angle braid provide excellent noise rejection, flex-life, and flexibility. Features & Benefits Extended Bandwidth Durable & Rugged Extra-low Attenuation Low Capacitance Flexible Polyethylene Dielectric Full Copper Braid Shield DrainWire for Quick Shield Terminatioin Matte PVC Flexible Master Jacket Applications Microphone or Line Level Balanced Analog Audio Portable Microphone Cables Critical Studio Recording Ideal for Extended Distance Runs FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco XB201M 22AWG X-Band High-Bandwidth Mic Cable - 1000ft - GEPXB201M-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco XB201M 22AWG X-Band High-Bandwidth Mic Cable - 1000ft
GEPXB201M-1000F
Gepco XB201M 22AWG X-Band High-Bandwidth Mic Cable - 1000ft GEPXB201M-1000F
GEPCO XB201M HIGH BANDWIDTH MIC CABLE Extended bandwidth microphone cable for critical studio or location recording. Through low DC resistance, low mutual capacitance, and precision pair twisting, XB201M achieves exceptional sonic transparency and low noise. Extra-flexible matte PVC jacket and tight-angle braid provide excellent noise rejection, flex-life, and flexibility. Features & Benefits Extended Bandwidth Durable & Rugged Extra-low Attenuation Low Capacitance Flexible Polyethylene Dielectric Full Copper Braid Shield DrainWire for Quick Shield Terminatioin Matte PVC Flexible Master Jacket Applications Microphone or Line Level Balanced Analog Audio Portable Microphone Cables Critical Studio Recording Ideal for Extended Distance Runs FULL REEL - 1000'

GEPCO XB201M HIGH BANDWIDTH MIC CABLE
Extended bandwidth microphone cable for critical studio or location recording. Through low DC resistance, low mutual capacitance, and precision pair twisting, XB201M achieves exceptional sonic transparency and low noise. Extra-flexible matte PVC jacket and tight-angle braid provide excellent noise rejection, flex-life, and flexibility.
Features & Benefits

  • Extended Bandwidth
  • Durable & Rugged
  • Extra-low Attenuation
  • Low Capacitance
  • Flexible
  • Polyethylene Dielectric
  • Full Copper Braid Shield
  • DrainWire for Quick Shield Terminatioin
  • Matte PVC Flexible Master Jacket
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Portable Microphone Cables
  • Critical Studio Recording
  • Ideal for Extended Distance Runs
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPXB201M-1000F
Product Name Gepco XB201M 22AWG X-Band High-Bandwidth Mic Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details