HAVE, Inc. Gepco XB201DBM 22AWG X-Band High-Bandwidth Mic Cable GEPXB201DBM

Description
GEPCO XB201DBM X-BAND HIGH BANDWIDTH MIC CABLE, DOUBLE BRAID SHIELD The latest addition to the X-Band cable line, the XB201DBM is an extra-flexible, high bandwidth microphone cable with a double braid shield for added noise rejection - ideal for recording studio facilities or live sound venues. Based on the XB201M, the XB201DBM has a wide frequency response and exceptional RF/EMI noise rejection. These attributes are achieved by utilizing a gas/polymer dielectric that significantly reduces the capacitance, as well as cabling the pairs with a tight and precise twist. Conductors are made from finely-stranded, oxygen-free copper to maximize conductivity and protect against corrosion. Shielded with a double (2 X 95%) copper braid, the XB201DBM provides exceptional noise rejection. As with all cables in the X-Band series, the XB201DBM features Gepco's G-Flex compound that is both flexible and durable. Combined with the core elements, this compound can achieve exceptional flaccidity and flex-life. Features & Benefits Extended Bandwidth 22 Gage Stranded Oxygen Free Conductors Data-grade, Gas/Polymer Dielectric Exceptional RF/EMI & Common-mode Noise Rejection Extra-low Attenuation Low Capacitance, 17 pF/ft between conductors. Conductor DCR: 10.5 ohms/Mft. Extra-Flexible Dual 95% Copper Braid Shields <
Description
GEPCO XB201DBM X-BAND HIGH BANDWIDTH MIC CABLE, DOUBLE BRAID SHIELD The latest addition to the X-Band cable line, the XB201DBM is an extra-flexible, high bandwidth microphone cable with a double braid shield for added noise rejection - ideal for recording studio facilities or live sound venues. Based on the XB201M, the XB201DBM has a wide frequency response and exceptional RF/EMI noise rejection. These attributes are achieved by utilizing a gas/polymer dielectric that significantly reduces the capacitance, as well as cabling the pairs with a tight and precise twist. Conductors are made from finely-stranded, oxygen-free copper to maximize conductivity and protect against corrosion. Shielded with a double (2 X 95%) copper braid, the XB201DBM provides exceptional noise rejection. As with all cables in the X-Band series, the XB201DBM features Gepco's G-Flex compound that is both flexible and durable. Combined with the core elements, this compound can achieve exceptional flaccidity and flex-life. Features & Benefits Extended Bandwidth 22 Gage Stranded Oxygen Free Conductors Data-grade, Gas/Polymer Dielectric Exceptional RF/EMI & Common-mode Noise Rejection Extra-low Attenuation Low Capacitance, 17 pF/ft between conductors. Conductor DCR: 10.5 ohms/Mft. Extra-Flexible Dual 95% Copper Braid Shields <

Suppliers

Company
Product
Description
Supplier Links
Gepco XB201DBM 22AWG X-Band High-Bandwidth Mic Cable - GEPXB201DBM - HAVE, Inc.
Hudson, NY, USA
Gepco XB201DBM 22AWG X-Band High-Bandwidth Mic Cable
GEPXB201DBM
Gepco XB201DBM 22AWG X-Band High-Bandwidth Mic Cable GEPXB201DBM
GEPCO XB201DBM X-BAND HIGH BANDWIDTH MIC CABLE, DOUBLE BRAID SHIELD The latest addition to the X-Band cable line, the XB201DBM is an extra-flexible, high bandwidth microphone cable with a double braid shield for added noise rejection - ideal for recording studio facilities or live sound venues. Based on the XB201M, the XB201DBM has a wide frequency response and exceptional RF/EMI noise rejection. These attributes are achieved by utilizing a gas/polymer dielectric that significantly reduces the capacitance, as well as cabling the pairs with a tight and precise twist. Conductors are made from finely-stranded, oxygen-free copper to maximize conductivity and protect against corrosion. Shielded with a double (2 X 95%) copper braid, the XB201DBM provides exceptional noise rejection. As with all cables in the X-Band series, the XB201DBM features Gepco's G-Flex compound that is both flexible and durable. Combined with the core elements, this compound can achieve exceptional flaccidity and flex-life. Features & Benefits Extended Bandwidth 22 Gage Stranded Oxygen Free Conductors Data-grade, Gas/Polymer Dielectric Exceptional RF/EMI & Common-mode Noise Rejection Extra-low Attenuation Low Capacitance, 17 pF/ft between conductors. Conductor DCR: 10.5 ohms/Mft. Extra-Flexible Dual 95% Copper Braid Shields <

GEPCO XB201DBM X-BAND HIGH BANDWIDTH MIC CABLE, DOUBLE BRAID SHIELD
The latest addition to the X-Band cable line, the XB201DBM is an extra-flexible, high bandwidth microphone cable with a double braid shield for added noise rejection - ideal for recording studio facilities or live sound venues.
Based on the XB201M, the XB201DBM has a wide frequency response and exceptional RF/EMI noise rejection. These attributes are achieved by utilizing a gas/polymer dielectric that significantly reduces the capacitance, as well as cabling the pairs with a tight and precise twist. Conductors are made from finely-stranded, oxygen-free copper to maximize conductivity and protect against corrosion. Shielded with a double (2 X 95%) copper braid, the XB201DBM provides exceptional noise rejection.
As with all cables in the X-Band series, the XB201DBM features Gepco's G-Flex compound that is both flexible and durable. Combined with the core elements, this compound can achieve exceptional flaccidity and flex-life.
Features & Benefits

  • Extended Bandwidth
  • 22 Gage Stranded Oxygen Free Conductors
  • Data-grade, Gas/Polymer Dielectric
  • Exceptional RF/EMI & Common-mode Noise Rejection
  • Extra-low Attenuation
  • Low Capacitance, 17 pF/ft between conductors.
  • Conductor DCR: 10.5 ohms/Mft.
  • Extra-Flexible
  • Dual 95% Copper Braid Shields <
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPXB201DBM
Product Name Gepco XB201DBM 22AWG X-Band High-Bandwidth Mic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 534155 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details
E13226 - CAT 5e Ethernet Cable (1 Data Pair) - E13226 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details