HAVE, Inc. Gepco VT61859 20AWG Thin-Profile RG59 Triax Video Cable GEPVT61859

Description
GEPCO VT61859 RG59 PERMANENT INSTALL TRIAX CABLE Thin Profile Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Low Attenuation, 2.98 dB/ft at 135 MHz Precision 75-ohm Impedance 3 GHz Bandwidth Low Structural Return Loss High Velocity of Propagation - 83% Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids CMR Riser Rated Applications Digital or Analog Video Camera to CCU Interconnect Permanent Installation JACKET COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPCO VT61859 RG59 PERMANENT INSTALL TRIAX CABLE Thin Profile Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Low Attenuation, 2.98 dB/ft at 135 MHz Precision 75-ohm Impedance 3 GHz Bandwidth Low Structural Return Loss High Velocity of Propagation - 83% Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids CMR Riser Rated Applications Digital or Analog Video Camera to CCU Interconnect Permanent Installation JACKET COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco VT61859 20AWG Thin-Profile RG59 Triax Video Cable - GEPVT61859 - HAVE, Inc.
Hudson, NY, USA
Gepco VT61859 20AWG Thin-Profile RG59 Triax Video Cable
GEPVT61859
Gepco VT61859 20AWG Thin-Profile RG59 Triax Video Cable GEPVT61859
GEPCO VT61859 RG59 PERMANENT INSTALL TRIAX CABLE Thin Profile Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Low Attenuation, 2.98 dB/ft at 135 MHz Precision 75-ohm Impedance 3 GHz Bandwidth Low Structural Return Loss High Velocity of Propagation - 83% Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids CMR Riser Rated Applications Digital or Analog Video Camera to CCU Interconnect Permanent Installation JACKET COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPCO VT61859 RG59 PERMANENT INSTALL TRIAX CABLE Thin Profile Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance.
Features & Benefits

  • Low Attenuation, 2.98 dB/ft at 135 MHz
  • Precision 75-ohm Impedance
  • 3 GHz Bandwidth
  • Low Structural Return Loss
  • High Velocity of Propagation - 83%
  • Capacitance: 16.3 pF/ft
  • Conductor DCR: 10.2 ohms/1000'
  • Crush Resistant Dielectric
  • Gas-injected Foam Polyethylene Dielectric
  • Two Isolated Copper Braids
  • CMR Riser Rated
    Applications
  • Digital or Analog Video Camera to CCU Interconnect
  • Permanent Installation
    JACKET COLOR: BLACK
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVT61859
Product Name Gepco VT61859 20AWG Thin-Profile RG59 Triax Video Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Steel industry, ETFE, FEP, PFA Cables, Li7Ybl (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor bare copper strands acc. to ASTM B 286
Rated Temperature -90 to 135 C (-130 to 275 F)
View Details