HAVE, Inc. Gepco VT61859 20AWG Thin-Profile RG59 Triax Video Cable - 10 GEPVT61859-1000F

Description
GEPCO VT61859 RG59 PERMANENT INSTALL TRIAX CABLE, FULL REEL 1000' Thin Profile Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Low Attenuation, 2.98 dB/ft at 135 MHz Precision 75-ohm Impedance 3 GHz Bandwidth Low Structural Return Loss High Velocity of Propagation - 83% Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids CMR Riser Rated Applications Digital or Analog Video Camera to CCU Interconnect Permanent Installation JACKET COLOR: BLACK FULL REEL - 1000'
Description
GEPCO VT61859 RG59 PERMANENT INSTALL TRIAX CABLE, FULL REEL 1000' Thin Profile Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Low Attenuation, 2.98 dB/ft at 135 MHz Precision 75-ohm Impedance 3 GHz Bandwidth Low Structural Return Loss High Velocity of Propagation - 83% Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids CMR Riser Rated Applications Digital or Analog Video Camera to CCU Interconnect Permanent Installation JACKET COLOR: BLACK FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco VT61859 20AWG Thin-Profile RG59 Triax Video Cable - 10 - GEPVT61859-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco VT61859 20AWG Thin-Profile RG59 Triax Video Cable - 10
GEPVT61859-1000F
Gepco VT61859 20AWG Thin-Profile RG59 Triax Video Cable - 10 GEPVT61859-1000F
GEPCO VT61859 RG59 PERMANENT INSTALL TRIAX CABLE, FULL REEL 1000' Thin Profile Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Low Attenuation, 2.98 dB/ft at 135 MHz Precision 75-ohm Impedance 3 GHz Bandwidth Low Structural Return Loss High Velocity of Propagation - 83% Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids CMR Riser Rated Applications Digital or Analog Video Camera to CCU Interconnect Permanent Installation JACKET COLOR: BLACK FULL REEL - 1000'

GEPCO VT61859 RG59 PERMANENT INSTALL TRIAX CABLE, FULL REEL 1000' Thin Profile Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance.
Features & Benefits

  • Low Attenuation, 2.98 dB/ft at 135 MHz
  • Precision 75-ohm Impedance
  • 3 GHz Bandwidth
  • Low Structural Return Loss
  • High Velocity of Propagation - 83%
  • Capacitance: 16.3 pF/ft
  • Conductor DCR: 10.2 ohms/1000'
  • Crush Resistant Dielectric
  • Gas-injected Foam Polyethylene Dielectric
  • Two Isolated Copper Braids
  • CMR Riser Rated
    Applications
  • Digital or Analog Video Camera to CCU Interconnect
  • Permanent Installation
    JACKET COLOR: BLACK
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVT61859-1000F
Product Name Gepco VT61859 20AWG Thin-Profile RG59 Triax Video Cable - 10
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 838 CF TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details