HAVE, Inc. Gepco VSD2001TS 18AWG RG6 HD-SDI Video Cable - Plenum GEPVSD2001TS

Description
GEPCO VSD2001TS PLENUM RATED RG6 HIGH DEFINITION SDI COAX, PER FOOT The High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepcos gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100 at 135 MHz Precision 75-ohm Impedance 3GHz Bandwidth for HDTV Capacitance: 15.8 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 84% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Plenum Rated Colors Available: Blue, Green, Red, Yellow, White Applications High Definition or Standard Definition Serial Digital Video High Resolution Analog Video Digital Audio (AES3id, SPDIF or Word Clock)
Description
GEPCO VSD2001TS PLENUM RATED RG6 HIGH DEFINITION SDI COAX, PER FOOT The High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepcos gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100 at 135 MHz Precision 75-ohm Impedance 3GHz Bandwidth for HDTV Capacitance: 15.8 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 84% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Plenum Rated Colors Available: Blue, Green, Red, Yellow, White Applications High Definition or Standard Definition Serial Digital Video High Resolution Analog Video Digital Audio (AES3id, SPDIF or Word Clock)

Suppliers

Company
Product
Description
Supplier Links
Gepco VSD2001TS 18AWG RG6 HD-SDI Video Cable - Plenum - GEPVSD2001TS - HAVE, Inc.
Hudson, NY, USA
Gepco VSD2001TS 18AWG RG6 HD-SDI Video Cable - Plenum
GEPVSD2001TS
Gepco VSD2001TS 18AWG RG6 HD-SDI Video Cable - Plenum GEPVSD2001TS
GEPCO VSD2001TS PLENUM RATED RG6 HIGH DEFINITION SDI COAX, PER FOOT The High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepcos gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100 at 135 MHz Precision 75-ohm Impedance 3GHz Bandwidth for HDTV Capacitance: 15.8 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 84% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Plenum Rated Colors Available: Blue, Green, Red, Yellow, White Applications High Definition or Standard Definition Serial Digital Video High Resolution Analog Video Digital Audio (AES3id, SPDIF or Word Clock)

GEPCO VSD2001TS PLENUM RATED RG6 HIGH DEFINITION SDI COAX, PER FOOT
The High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepcos gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect.
Features & Benefits

  • Ultra-low Attenuation & Return Loss
  • Attenuation: 2.71 dB/100 at 135 MHz
  • Precision 75-ohm Impedance
  • 3GHz Bandwidth for HDTV
  • Capacitance: 15.8 pF/ft
  • Conductor DCR: 6.4 ohms/1000
  • High Velocity of Propagation - 84%
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • Plenum Rated
  • Colors Available: Blue, Green, Red, Yellow, White
    Applications
  • High Definition or Standard Definition Serial Digital Video
  • High Resolution Analog Video
  • Digital Audio (AES3id, SPDIF or Word Clock)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVSD2001TS
Product Name Gepco VSD2001TS 18AWG RG6 HD-SDI Video Cable - Plenum
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG178 Cable Assembly, 630mm, double-end, Jackscrews - M80-FC305F1-04-0630F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Banana Plug on Shielded Line Test Cable - 2507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TA 866 F -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details