HAVE, Inc. Gepco VSD2001 18AWG RG6 HD-SDI Video Coax Cable - 1000ft GEPVSD2001-1000F

Description
GEPVSD2001-1000F - GEPCO VSD2001 RG6 HIGH DEFINITION SDI COAX, FULL REEL 1000, Multiple Colors Gepco’s High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco’s gas injected dielectric has a faster velocity of propagation, tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.10 dB/100 at 135 MHz Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Riser Rated Applications High Definition or Standard Definition Serial Digital Video High Resolution Analog Video Digital Audio (AES3id, SPDIF or Word Clock)
Description
GEPVSD2001-1000F - GEPCO VSD2001 RG6 HIGH DEFINITION SDI COAX, FULL REEL 1000, Multiple Colors Gepco’s High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco’s gas injected dielectric has a faster velocity of propagation, tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.10 dB/100 at 135 MHz Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Riser Rated Applications High Definition or Standard Definition Serial Digital Video High Resolution Analog Video Digital Audio (AES3id, SPDIF or Word Clock)

Suppliers

Company
Product
Description
Supplier Links
Gepco VSD2001 18AWG RG6 HD-SDI Video Coax Cable - 1000ft - GEPVSD2001-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco VSD2001 18AWG RG6 HD-SDI Video Coax Cable - 1000ft
GEPVSD2001-1000F
Gepco VSD2001 18AWG RG6 HD-SDI Video Coax Cable - 1000ft GEPVSD2001-1000F
GEPVSD2001-1000F - GEPCO VSD2001 RG6 HIGH DEFINITION SDI COAX, FULL REEL 1000, Multiple Colors Gepco’s High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco’s gas injected dielectric has a faster velocity of propagation, tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.10 dB/100 at 135 MHz Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Riser Rated Applications High Definition or Standard Definition Serial Digital Video High Resolution Analog Video Digital Audio (AES3id, SPDIF or Word Clock)

GEPVSD2001-1000F - GEPCO VSD2001 RG6 HIGH DEFINITION SDI COAX, FULL REEL 1000, Multiple Colors
Gepco’s High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco’s gas injected dielectric has a faster velocity of propagation, tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect.
Features & Benefits

  • Ultra-low Attenuation & Return Loss
  • Attenuation: 2.10 dB/100 at 135 MHz
  • Precision 75-ohm Impedance
  • Swept Tested to 4.5GHz Bandwidth for HDTV
  • Capacitance: 16.3 pF/ft
  • Conductor DCR: 6.4 ohms/1000
  • High Velocity of Propagation - 83%
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • Riser Rated
    Applications
  • High Definition or Standard Definition Serial Digital Video
  • High Resolution Analog Video
  • Digital Audio (AES3id, SPDIF or Word Clock)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVSD2001-1000F
Product Name Gepco VSD2001 18AWG RG6 HD-SDI Video Coax Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details