HAVE, Inc. Gepco VRC618 RG59COMP A/V Dual Zip 1000' GEPVRC618-1000F

Description
GEPCO VRC618 COMPOSITE A/V PARALLEL ZIP CABLE, FULL REEL 1000' Dual co-extruded audio and video composite cable. Single RG59 type coax and 22 gage shielded twisted pair allow for one video and one analog audio signal to be transmitted over a single cable. Zip type construction is light weight and easy to terminate. Features & Benefits 22 AWG Single-pair Single-pair Capacitance: 48 pF/ft between conductors Single-pair Conductor DCR: 15.3 ohms/1000' RG59 Coaxial - 21 AWG Stranded BC conductor Coax Capacitance: 17.3 pF/ft. Coax Conductor DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Standard PVC Jacket Applications Analog Video Microphone or Line Level Balanced Analog Audio JACKET COLOR: BLACK FULL REEL - 1000'
Description
GEPCO VRC618 COMPOSITE A/V PARALLEL ZIP CABLE, FULL REEL 1000' Dual co-extruded audio and video composite cable. Single RG59 type coax and 22 gage shielded twisted pair allow for one video and one analog audio signal to be transmitted over a single cable. Zip type construction is light weight and easy to terminate. Features & Benefits 22 AWG Single-pair Single-pair Capacitance: 48 pF/ft between conductors Single-pair Conductor DCR: 15.3 ohms/1000' RG59 Coaxial - 21 AWG Stranded BC conductor Coax Capacitance: 17.3 pF/ft. Coax Conductor DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Standard PVC Jacket Applications Analog Video Microphone or Line Level Balanced Analog Audio JACKET COLOR: BLACK FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco VRC618 RG59COMP A/V Dual Zip 1000' - GEPVRC618-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco VRC618 RG59COMP A/V Dual Zip 1000'
GEPVRC618-1000F
Gepco VRC618 RG59COMP A/V Dual Zip 1000' GEPVRC618-1000F
GEPCO VRC618 COMPOSITE A/V PARALLEL ZIP CABLE, FULL REEL 1000' Dual co-extruded audio and video composite cable. Single RG59 type coax and 22 gage shielded twisted pair allow for one video and one analog audio signal to be transmitted over a single cable. Zip type construction is light weight and easy to terminate. Features & Benefits 22 AWG Single-pair Single-pair Capacitance: 48 pF/ft between conductors Single-pair Conductor DCR: 15.3 ohms/1000' RG59 Coaxial - 21 AWG Stranded BC conductor Coax Capacitance: 17.3 pF/ft. Coax Conductor DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Standard PVC Jacket Applications Analog Video Microphone or Line Level Balanced Analog Audio JACKET COLOR: BLACK FULL REEL - 1000'

GEPCO VRC618 COMPOSITE A/V PARALLEL ZIP CABLE, FULL REEL 1000'
Dual co-extruded audio and video composite cable. Single RG59 type coax and 22 gage shielded twisted pair allow for one video and one analog audio signal to be transmitted over a single cable. Zip type construction is light weight and easy to terminate.
Features & Benefits

  • 22 AWG Single-pair
  • Single-pair Capacitance: 48 pF/ft between conductors
  • Single-pair Conductor DCR: 15.3 ohms/1000'
  • RG59 Coaxial - 21 AWG Stranded BC conductor
  • Coax Capacitance: 17.3 pF/ft.
  • Coax Conductor DCR: 15.3 ohms/1000'
  • Individually Shielded & Jacketed
  • Standard PVC Jacket
    Applications
  • Analog Video
  • Microphone or Line Level Balanced Analog Audio
    JACKET COLOR: BLACK
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPVRC618-1000F
Product Name Gepco VRC618 RG59COMP A/V Dual Zip 1000'
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-1986381-1 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534074 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.2500 mm2
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
FEP Multiconductor Cable - CZ 1103-4 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details