HAVE, Inc. Gepco VPM2000TS 20AWG RG59 HD-SDI Coax 20G - Plenum GEPVPM2000TS

Description
GEPCO VPM2000TS PLENUM RATED RG59 HIGH DEFINITION SDI COAX The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100' at 135 MHz Precision 75-ohm Impedance Swept tested to 4.5GHz bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Plenum Rated Applications High Definition or Standard Definition Serial Digital Video
Description
GEPCO VPM2000TS PLENUM RATED RG59 HIGH DEFINITION SDI COAX The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100' at 135 MHz Precision 75-ohm Impedance Swept tested to 4.5GHz bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Plenum Rated Applications High Definition or Standard Definition Serial Digital Video

Suppliers

Company
Product
Description
Supplier Links
Gepco VPM2000TS 20AWG RG59 HD-SDI Coax 20G - Plenum - GEPVPM2000TS - HAVE, Inc.
Hudson, NY, USA
Gepco VPM2000TS 20AWG RG59 HD-SDI Coax 20G - Plenum
GEPVPM2000TS
Gepco VPM2000TS 20AWG RG59 HD-SDI Coax 20G - Plenum GEPVPM2000TS
GEPCO VPM2000TS PLENUM RATED RG59 HIGH DEFINITION SDI COAX The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100' at 135 MHz Precision 75-ohm Impedance Swept tested to 4.5GHz bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Plenum Rated Applications High Definition or Standard Definition Serial Digital Video

GEPCO VPM2000TS PLENUM RATED RG59 HIGH DEFINITION SDI COAX
The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect.
Features & Benefits

  • Ultra-low Attenuation & Return Loss
  • Attenuation: 2.71 dB/100' at 135 MHz
  • Precision 75-ohm Impedance
  • Swept tested to 4.5GHz bandwidth for HDTV
  • Capacitance: 16.3 pF/ft
  • Conductor DCR: 10.2 ohms/1000'
  • High Velocity of Propagation - 83%
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • Plenum Rated
    Applications
  • High Definition or Standard Definition Serial Digital Video
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVPM2000TS
Product Name Gepco VPM2000TS 20AWG RG59 HD-SDI Coax 20G - Plenum
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (375 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details