HAVE, Inc. Gepco VPM2000 20AWG RG59 HD-SDI Video Coax Cable - 1000ft GEPVPM2000-1000F

Description
GEPCO VPM2000 RG59 HIGH DEFINITION SDI COAX, FULL REEL 1000' The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71dB/100' at 135 MHz Precision 75-ohm Impedance Swept tested to 4.5GHz bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation -83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Riser Rated Applications High Definition or Standard Definition Serial Digital Video
Description
GEPCO VPM2000 RG59 HIGH DEFINITION SDI COAX, FULL REEL 1000' The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71dB/100' at 135 MHz Precision 75-ohm Impedance Swept tested to 4.5GHz bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation -83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Riser Rated Applications High Definition or Standard Definition Serial Digital Video

Suppliers

Company
Product
Description
Supplier Links
Gepco VPM2000 20AWG RG59 HD-SDI Video Coax Cable - 1000ft - GEPVPM2000-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco VPM2000 20AWG RG59 HD-SDI Video Coax Cable - 1000ft
GEPVPM2000-1000F
Gepco VPM2000 20AWG RG59 HD-SDI Video Coax Cable - 1000ft GEPVPM2000-1000F
GEPCO VPM2000 RG59 HIGH DEFINITION SDI COAX, FULL REEL 1000' The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71dB/100' at 135 MHz Precision 75-ohm Impedance Swept tested to 4.5GHz bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation -83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Riser Rated Applications High Definition or Standard Definition Serial Digital Video

GEPCO VPM2000 RG59 HIGH DEFINITION SDI COAX, FULL REEL 1000'
The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect.
Features & Benefits

  • Ultra-low Attenuation & Return Loss
  • Attenuation: 2.71dB/100' at 135 MHz
  • Precision 75-ohm Impedance
  • Swept tested to 4.5GHz bandwidth for HDTV
  • Capacitance: 16.3 pF/ft
  • Conductor DCR: 10.2 ohms/1000'
  • High Velocity of Propagation -83%
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • Riser Rated
    Applications
  • High Definition or Standard Definition Serial Digital Video

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVPM2000-1000F
Product Name Gepco VPM2000 20AWG RG59 HD-SDI Video Coax Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
1/4″ Phone Plug to X100W Mini-Hook Test Cable - 3020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 801 F -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details