HAVE, Inc. Gepco VP618PE 20G 8281-type Video Coax Cable GEPVP618PE

Description
GEPCO VP618PE PRECISION STANDARD VIDEO COAXOriginal coax standard for broadcast or production quality analog video applications. The precision coax series features a 20 gage solid center conductor and solid polyethylene dielectric for low attenuation, tight tolerance 75-ohm impedance, and 1GHz bandwidth. The precision coax series is ideal when extra-durability is desired or for existing installations that still utilize the precision cable format. For digital video or new analog video installations, the High Definition Coax series is recommended due to the increased bandwidth, lower attenuation, and greater ease of termination. Features & Benefits Extra-low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth Extremely Durable Capacitance: 20.3 pF/ft Conductor DCR: 10.2 ohms/1000' 20 AWG Solid Pure Copper Conductor Solid Polyethylene Dielectric Double Braid Shields Applications High Resolution Analog Video Studio Interconnect or Permanent Installation COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPCO VP618PE PRECISION STANDARD VIDEO COAXOriginal coax standard for broadcast or production quality analog video applications. The precision coax series features a 20 gage solid center conductor and solid polyethylene dielectric for low attenuation, tight tolerance 75-ohm impedance, and 1GHz bandwidth. The precision coax series is ideal when extra-durability is desired or for existing installations that still utilize the precision cable format. For digital video or new analog video installations, the High Definition Coax series is recommended due to the increased bandwidth, lower attenuation, and greater ease of termination. Features & Benefits Extra-low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth Extremely Durable Capacitance: 20.3 pF/ft Conductor DCR: 10.2 ohms/1000' 20 AWG Solid Pure Copper Conductor Solid Polyethylene Dielectric Double Braid Shields Applications High Resolution Analog Video Studio Interconnect or Permanent Installation COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco VP618PE 20G 8281-type Video Coax Cable - GEPVP618PE - HAVE, Inc.
Hudson, NY, USA
Gepco VP618PE 20G 8281-type Video Coax Cable
GEPVP618PE
Gepco VP618PE 20G 8281-type Video Coax Cable GEPVP618PE
GEPCO VP618PE PRECISION STANDARD VIDEO COAXOriginal coax standard for broadcast or production quality analog video applications. The precision coax series features a 20 gage solid center conductor and solid polyethylene dielectric for low attenuation, tight tolerance 75-ohm impedance, and 1GHz bandwidth. The precision coax series is ideal when extra-durability is desired or for existing installations that still utilize the precision cable format. For digital video or new analog video installations, the High Definition Coax series is recommended due to the increased bandwidth, lower attenuation, and greater ease of termination. Features & Benefits Extra-low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth Extremely Durable Capacitance: 20.3 pF/ft Conductor DCR: 10.2 ohms/1000' 20 AWG Solid Pure Copper Conductor Solid Polyethylene Dielectric Double Braid Shields Applications High Resolution Analog Video Studio Interconnect or Permanent Installation COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPCO VP618PE PRECISION STANDARD VIDEO COAXOriginal coax standard for broadcast or production quality analog video applications. The precision coax series features a 20 gage solid center conductor and solid polyethylene dielectric for low attenuation, tight tolerance 75-ohm impedance, and 1GHz bandwidth. The precision coax series is ideal when extra-durability is desired or for existing installations that still utilize the precision cable format. For digital video or new analog video installations, the High Definition Coax series is recommended due to the increased bandwidth, lower attenuation, and greater ease of termination.
Features & Benefits

  • Extra-low Attenuation & Return Loss
  • Precision 75-ohm Impedance
  • 1GHz Bandwidth
  • Extremely Durable
  • Capacitance: 20.3 pF/ft
  • Conductor DCR: 10.2 ohms/1000'
  • 20 AWG Solid Pure Copper Conductor
  • Solid Polyethylene Dielectric
  • Double Braid Shields
    Applications
  • High Resolution Analog Video
  • Studio Interconnect or Permanent Installation
    COLOR: BLACK
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVP618PE
Product Name Gepco VP618PE 20G 8281-type Video Coax Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 3.28FT(1.0M) - ULC-1M-SMSM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
RG 59/u CATV Co-ax Cable - BCAC-59 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details