HAVE, Inc. Gepco VB1860 18AWG RG6 Broadband Coax Cable - 1000ft GEPVB1860-1000F

Description
GEPCO VB1860 BROADBAND RG6 COAX - FULL REEL 1000'Gepco Broadband coaxial cables feature exceptional performance in multiple RG and UL types for broadband cable and MATV applications. The Broadband series has a gas-injected foam polyethylene dielectric that significantly lowers attenuation and return loss, yet is crush resistant and durable. For the center conductor element, a copper-clad steel conductor is used. This conductor type has excellent strength and is ideal for terminating with standard F-type connectors that utilize the center conductor as the connector pin. To provide comprehensive EMI and RF shielding, Broadband coax features either dual (foil & braid) or quad shielding in a variety of coverage amounts. Features & Benefits Low Attenuation & Return Loss Solid 16 AWG BC Conductor Precision 75-ohm Impedance 2.4GHz Bandwidth High Velocity of Propagation - 83% Gas-injected Foam Polyethylene or Teflon Dielectric Aluminum Braidand Foil Shield Applications Broadband, CATV, MATV COLOR: BLACK FULL REEL - 1000'
Description
GEPCO VB1860 BROADBAND RG6 COAX - FULL REEL 1000'Gepco Broadband coaxial cables feature exceptional performance in multiple RG and UL types for broadband cable and MATV applications. The Broadband series has a gas-injected foam polyethylene dielectric that significantly lowers attenuation and return loss, yet is crush resistant and durable. For the center conductor element, a copper-clad steel conductor is used. This conductor type has excellent strength and is ideal for terminating with standard F-type connectors that utilize the center conductor as the connector pin. To provide comprehensive EMI and RF shielding, Broadband coax features either dual (foil & braid) or quad shielding in a variety of coverage amounts. Features & Benefits Low Attenuation & Return Loss Solid 16 AWG BC Conductor Precision 75-ohm Impedance 2.4GHz Bandwidth High Velocity of Propagation - 83% Gas-injected Foam Polyethylene or Teflon Dielectric Aluminum Braidand Foil Shield Applications Broadband, CATV, MATV COLOR: BLACK FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco VB1860 18AWG RG6 Broadband Coax Cable - 1000ft - GEPVB1860-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco VB1860 18AWG RG6 Broadband Coax Cable - 1000ft
GEPVB1860-1000F
Gepco VB1860 18AWG RG6 Broadband Coax Cable - 1000ft GEPVB1860-1000F
GEPCO VB1860 BROADBAND RG6 COAX - FULL REEL 1000'Gepco Broadband coaxial cables feature exceptional performance in multiple RG and UL types for broadband cable and MATV applications. The Broadband series has a gas-injected foam polyethylene dielectric that significantly lowers attenuation and return loss, yet is crush resistant and durable. For the center conductor element, a copper-clad steel conductor is used. This conductor type has excellent strength and is ideal for terminating with standard F-type connectors that utilize the center conductor as the connector pin. To provide comprehensive EMI and RF shielding, Broadband coax features either dual (foil & braid) or quad shielding in a variety of coverage amounts. Features & Benefits Low Attenuation & Return Loss Solid 16 AWG BC Conductor Precision 75-ohm Impedance 2.4GHz Bandwidth High Velocity of Propagation - 83% Gas-injected Foam Polyethylene or Teflon Dielectric Aluminum Braidand Foil Shield Applications Broadband, CATV, MATV COLOR: BLACK FULL REEL - 1000'

GEPCO VB1860 BROADBAND RG6 COAX - FULL REEL 1000'Gepco Broadband coaxial cables feature exceptional performance in multiple RG and UL types for broadband cable and MATV applications. The Broadband series has a gas-injected foam polyethylene dielectric that significantly lowers attenuation and return loss, yet is crush resistant and durable. For the center conductor element, a copper-clad steel conductor is used. This conductor type has excellent strength and is ideal for terminating with standard F-type connectors that utilize the center conductor as the connector pin. To provide comprehensive EMI and RF shielding, Broadband coax features either dual (foil & braid) or quad shielding in a variety of coverage amounts.
Features & Benefits

  • Low Attenuation & Return Loss
  • Solid 16 AWG BC Conductor
  • Precision 75-ohm Impedance
  • 2.4GHz Bandwidth
  • High Velocity of Propagation - 83%
  • Gas-injected Foam Polyethylene or Teflon Dielectric
  • Aluminum Braidand Foil Shield
    Applications
  • Broadband, CATV, MATV
    COLOR: BLACK
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVB1860-1000F
Product Name Gepco VB1860 18AWG RG6 Broadband Coax Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Category Cable Assembly
Cable Type Triaxial
Cable Jacket blue
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details