HAVE, Inc. Gepco RGBSC250S 25AWG 5 Channel RGB Mini Video Coax - 1000ft GEPRGBSC250S-1000F

Description
GEPCO RGBS250S 25AWG MINIATURE COMPONENT VIDEO COAX - 5 CHANNEL, 1000' Reel The RGB250Sㆠsuperior electrical specifications and ease of termination makes it ideal for a variety of video applications such as digital signage, multimedia, monitors, projectors and televisions. Featuring subminiature 25 gage solid coaxial elements, Gepcoã†s RGB250S series has a 3GHz bandwidth; a low-lossgas-injected dielectric; and solid copper conductors for lower attenuation and simplified connector termination. The RGB250S features a flexible and low-friction outer jacket that is easy to strip and install. To facilitate installation in almost any environment, the RGB250S series is UL Riser-rated Type CMR. Features & Benefits Solid Conductors Precision 75-ohm Impedance 3GHz Bandwidth High Velocity of Propagation - 81% Capacitance: 17 pF/ft. Conductor DCR: 31.0 ohms/1000' Attenuation: 5.65 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% TC Braid and 100% Foil Shield Easy-to-strip, Flexible PVC Coax Jackets All-weather PVC Master Jacket CMR Riser Rated, UL Rated for permanent install. Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Per
Description
GEPCO RGBS250S 25AWG MINIATURE COMPONENT VIDEO COAX - 5 CHANNEL, 1000' Reel The RGB250Sㆠsuperior electrical specifications and ease of termination makes it ideal for a variety of video applications such as digital signage, multimedia, monitors, projectors and televisions. Featuring subminiature 25 gage solid coaxial elements, Gepcoã†s RGB250S series has a 3GHz bandwidth; a low-lossgas-injected dielectric; and solid copper conductors for lower attenuation and simplified connector termination. The RGB250S features a flexible and low-friction outer jacket that is easy to strip and install. To facilitate installation in almost any environment, the RGB250S series is UL Riser-rated Type CMR. Features & Benefits Solid Conductors Precision 75-ohm Impedance 3GHz Bandwidth High Velocity of Propagation - 81% Capacitance: 17 pF/ft. Conductor DCR: 31.0 ohms/1000' Attenuation: 5.65 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% TC Braid and 100% Foil Shield Easy-to-strip, Flexible PVC Coax Jackets All-weather PVC Master Jacket CMR Riser Rated, UL Rated for permanent install. Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Per

Suppliers

Company
Product
Description
Supplier Links
Gepco RGBSC250S 25AWG 5 Channel RGB Mini Video Coax - 1000ft - GEPRGBSC250S-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco RGBSC250S 25AWG 5 Channel RGB Mini Video Coax - 1000ft
GEPRGBSC250S-1000F
Gepco RGBSC250S 25AWG 5 Channel RGB Mini Video Coax - 1000ft GEPRGBSC250S-1000F
GEPCO RGBS250S 25AWG MINIATURE COMPONENT VIDEO COAX - 5 CHANNEL, 1000' Reel The RGB250Sㆠsuperior electrical specifications and ease of termination makes it ideal for a variety of video applications such as digital signage, multimedia, monitors, projectors and televisions. Featuring subminiature 25 gage solid coaxial elements, Gepcoã†s RGB250S series has a 3GHz bandwidth; a low-lossgas-injected dielectric; and solid copper conductors for lower attenuation and simplified connector termination. The RGB250S features a flexible and low-friction outer jacket that is easy to strip and install. To facilitate installation in almost any environment, the RGB250S series is UL Riser-rated Type CMR. Features & Benefits Solid Conductors Precision 75-ohm Impedance 3GHz Bandwidth High Velocity of Propagation - 81% Capacitance: 17 pF/ft. Conductor DCR: 31.0 ohms/1000' Attenuation: 5.65 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% TC Braid and 100% Foil Shield Easy-to-strip, Flexible PVC Coax Jackets All-weather PVC Master Jacket CMR Riser Rated, UL Rated for permanent install. Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Per

GEPCO RGBS250S 25AWG MINIATURE COMPONENT VIDEO COAX - 5 CHANNEL, 1000' Reel
The RGB250SÆ superior electrical specifications and ease of termination makes it ideal for a variety of video applications such as digital signage, multimedia, monitors, projectors and televisions.
Featuring subminiature 25 gage solid coaxial elements, GepcoÆs RGB250S series has a 3GHz bandwidth; a low-lossgas-injected dielectric; and solid copper conductors for lower attenuation and simplified connector termination. The RGB250S features a flexible and low-friction outer jacket that is easy to strip and install. To facilitate installation in almost any environment, the RGB250S series is UL Riser-rated Type CMR.
Features & Benefits

  • Solid Conductors
  • Precision 75-ohm Impedance
  • 3GHz Bandwidth
  • High Velocity of Propagation - 81%
  • Capacitance: 17 pF/ft.
  • Conductor DCR: 31.0 ohms/1000'
  • Attenuation: 5.65 dB/100' at 135 MHz
  • Gas-injected Foam Polyethylene Dielectric
  • Full 95% TC Braid and 100% Foil Shield
  • Easy-to-strip, Flexible PVC Coax Jackets
  • All-weather PVC Master Jacket
  • CMR Riser Rated, UL Rated for permanent install.
    Applications
  • Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution RGB Component Analog Video
  • Studio Interconnect, Portable Snakes, or Per
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPRGBSC250S-1000F
Product Name Gepco RGBSC250S 25AWG 5 Channel RGB Mini Video Coax - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
HT77300F - 50 Ohm High Frequency RF Cable - HT77300F - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Olive Drab
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip
View Details
Flexible Interconnect, 0.086
Specs
Product Category Cable Assembly
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details