HAVE, Inc. Gepco RGBSC250 25AWG 5 Channel RGB Mini Video Coax GEPRGBSC250

Description
GEPCO RGBSC250 5 CHANNEL MINI COAX Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yieldsa 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channel standard definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installation 5 CHAN
Description
GEPCO RGBSC250 5 CHANNEL MINI COAX Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yieldsa 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channel standard definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installation 5 CHAN

Suppliers

Company
Product
Description
Supplier Links
Gepco RGBSC250 25AWG 5 Channel RGB Mini Video Coax - GEPRGBSC250 - HAVE, Inc.
Hudson, NY, USA
Gepco RGBSC250 25AWG 5 Channel RGB Mini Video Coax
GEPRGBSC250
Gepco RGBSC250 25AWG 5 Channel RGB Mini Video Coax GEPRGBSC250
GEPCO RGBSC250 5 CHANNEL MINI COAX Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yieldsa 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channel standard definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installation 5 CHAN

GEPCO RGBSC250 5 CHANNEL MINI COAX
Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yieldsa 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channel standard definition digital video interconnect.
Features & Benefits

  • Thin Profile, Extra-flexible
  • Low Attenuation & Return Loss
  • Precision 75-ohm Impedance
  • 1GHz Bandwidth
  • High Velocity of Propagation - 82%
  • Capacitance: 16.5 pF/ft.
  • Conductor DCR: 30.0 ohms/1000'
  • Attenuation: 4.61 dB/100' at 135 MHz
  • Gas-injected Foam Polyethylene Dielectric
  • Full 95% Copper Braid and 100% Foil Shield
  • New Easy-to-strip, More Flexible PVC Coax Jackets
  • All-weather GEP-FLEX Master Jacket
  • CMR Riser Rated
    Applications
  • Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution RGB Component Analog Video
  • Studio Interconnect, Portable Snakes, or Permanent Installation
    5 CHAN
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPRGBSC250
Product Name Gepco RGBSC250 25AWG 5 Channel RGB Mini Video Coax
Unlock Full Specs
to access all available technical data

Similar Products

Microdot Coaxial Connector/Cable, In-Vacuum, 500 Volts, 2 Amps, 10″ Length - A4863-1-CN - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Length 0.8333 ft (2.54 dm)
View Details
S33141 - 50 Ohm Coaxial RF Cable - S33141 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details