HAVE, Inc. Gepco RGB644TS Hybrid Cable - 6 Video, 2 Audio & Power - Ple GEPRGB644TS

Description
GEPRGB644TS - GEPCO RGB644 Hybrid Video & Audio Composite Cable. 6 Mini Coax Channels, with 4 Audio Pairs and 4 Power Conductors. PLENUM RATED New from Gepco, the RGB62 and RGB644 Series ofHybrid Component Video cables. A hybrid construction with audio pairs and/or power conductors, the RGB62 and RGB644 series were designed for commercial A/V applications that require the distributionof high-resolution component video with audio and power. The RGB62 series contains six miniature coaxial elements with two balanced audio pairs, while the RGB644 series contains six miniaturecoaxial elements with four balanced audio pairs and four power conductors. Both series are available in plenum and non-plenum versions for installation in almost any application. The videoelements are miniature 75-ohm coaxial cables that feature dual shielding and a gas-injected dielectric. The audio elements feature a shielded and balanced design for improved RF/EMI and CMNR noise rejection, while the power conductors (RGB644 series only) are constructed from low-loss 20 gage copper. Features & Benefits Extra-flexible TPE Jacket or Plenum PVC 1 GHz or3GHz Coaxial Bandwidth 6 - 26AWG Coaxial Elements 4 - 22AWG Audio Pairs 4 - 20AWG Power Conductors UL Rated for Permanent Installation Plenum Rated Low Attenuatio
Description
GEPRGB644TS - GEPCO RGB644 Hybrid Video & Audio Composite Cable. 6 Mini Coax Channels, with 4 Audio Pairs and 4 Power Conductors. PLENUM RATED New from Gepco, the RGB62 and RGB644 Series ofHybrid Component Video cables. A hybrid construction with audio pairs and/or power conductors, the RGB62 and RGB644 series were designed for commercial A/V applications that require the distributionof high-resolution component video with audio and power. The RGB62 series contains six miniature coaxial elements with two balanced audio pairs, while the RGB644 series contains six miniaturecoaxial elements with four balanced audio pairs and four power conductors. Both series are available in plenum and non-plenum versions for installation in almost any application. The videoelements are miniature 75-ohm coaxial cables that feature dual shielding and a gas-injected dielectric. The audio elements feature a shielded and balanced design for improved RF/EMI and CMNR noise rejection, while the power conductors (RGB644 series only) are constructed from low-loss 20 gage copper. Features & Benefits Extra-flexible TPE Jacket or Plenum PVC 1 GHz or3GHz Coaxial Bandwidth 6 - 26AWG Coaxial Elements 4 - 22AWG Audio Pairs 4 - 20AWG Power Conductors UL Rated for Permanent Installation Plenum Rated Low Attenuatio

Suppliers

Company
Product
Description
Supplier Links
Gepco RGB644TS Hybrid Cable - 6 Video, 2 Audio & Power - Ple - GEPRGB644TS - HAVE, Inc.
Hudson, NY, USA
Gepco RGB644TS Hybrid Cable - 6 Video, 2 Audio & Power - Ple
GEPRGB644TS
Gepco RGB644TS Hybrid Cable - 6 Video, 2 Audio & Power - Ple GEPRGB644TS
GEPRGB644TS - GEPCO RGB644 Hybrid Video & Audio Composite Cable. 6 Mini Coax Channels, with 4 Audio Pairs and 4 Power Conductors. PLENUM RATED New from Gepco, the RGB62 and RGB644 Series ofHybrid Component Video cables. A hybrid construction with audio pairs and/or power conductors, the RGB62 and RGB644 series were designed for commercial A/V applications that require the distributionof high-resolution component video with audio and power. The RGB62 series contains six miniature coaxial elements with two balanced audio pairs, while the RGB644 series contains six miniaturecoaxial elements with four balanced audio pairs and four power conductors. Both series are available in plenum and non-plenum versions for installation in almost any application. The videoelements are miniature 75-ohm coaxial cables that feature dual shielding and a gas-injected dielectric. The audio elements feature a shielded and balanced design for improved RF/EMI and CMNR noise rejection, while the power conductors (RGB644 series only) are constructed from low-loss 20 gage copper. Features & Benefits Extra-flexible TPE Jacket or Plenum PVC 1 GHz or3GHz Coaxial Bandwidth 6 - 26AWG Coaxial Elements 4 - 22AWG Audio Pairs 4 - 20AWG Power Conductors UL Rated for Permanent Installation Plenum Rated Low Attenuatio

GEPRGB644TS - GEPCO RGB644 Hybrid Video & Audio Composite Cable. 6 Mini Coax Channels, with 4 Audio Pairs and 4 Power Conductors. PLENUM RATED
New from Gepco, the RGB62 and RGB644 Series ofHybrid Component Video cables. A hybrid construction with audio pairs and/or power conductors, the RGB62 and RGB644 series were designed for commercial A/V applications that require the distributionof high-resolution component video with audio and power.
The RGB62 series contains six miniature coaxial elements with two balanced audio pairs, while the RGB644 series contains six miniaturecoaxial elements with four balanced audio pairs and four power conductors. Both series are available in plenum and non-plenum versions for installation in almost any application.
The videoelements are miniature 75-ohm coaxial cables that feature dual shielding and a gas-injected dielectric. The audio elements feature a shielded and balanced design for improved RF/EMI and CMNR noise rejection, while the power conductors (RGB644 series only) are constructed from low-loss 20 gage copper.
Features & Benefits

  • Extra-flexible TPE Jacket or Plenum PVC
  • 1 GHz or3GHz Coaxial Bandwidth
  • 6 - 26AWG Coaxial Elements
  • 4 - 22AWG Audio Pairs
  • 4 - 20AWG Power Conductors
  • UL Rated for Permanent Installation
  • Plenum Rated
  • Low Attenuatio
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPRGB644TS
Product Name Gepco RGB644TS Hybrid Cable - 6 Video, 2 Audio & Power - Ple
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 2012208 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details
E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Copper Braid
View Details