HAVE, Inc. Gepco RGB62TS Hybrid Cable - 6 Video & 2 Audio Pairs GEPRGB62TS

Description
GEPRGB62TS - GEPCO RGB62 Hybrid Video & Audio Composite Cable. 6 Mini Coax Channels, with 2 Audio Pairs. PLENUM RATED New from Gepco, the RGB62 and RGB644 Series of Hybrid Component Video cables. A hybrid construction with audio pairs and/or power conductors, the RGB62 and RGB644 series were designed for commercial A/V applications that require the distribution of high-resolution component video with audio and power. The RGB62 series contains six miniature coaxial elements with two balanced audio pairs, while the RGB644 series contains six miniature coaxial elements with four balanced audio pairs and four power conductors. Both series are available in plenum and non-plenum versions for installation in almost any application. The video elements are miniature 75-ohm coaxial cables that feature dual shielding and a gas-injected dielectric. The audio elements feature a shielded and balanced design for improved RF/EMI and CMNR noise rejection, while the powerconductors (RGB644 series only) are constructed from low-loss 20 gage copper. Features & Benefits Extra-flexible TPE Jacket or Plenum PVC 1 GHz or 3GHz Coaxial Bandwidth 6 - 26AWG Coaxial Elements 2 - 22AWG Audio Pairs UL Rated for Permanent Installation Plenum Rated Low Attenuation & Return Loss Precision 75-ohm Impedance 1G
Description
GEPRGB62TS - GEPCO RGB62 Hybrid Video & Audio Composite Cable. 6 Mini Coax Channels, with 2 Audio Pairs. PLENUM RATED New from Gepco, the RGB62 and RGB644 Series of Hybrid Component Video cables. A hybrid construction with audio pairs and/or power conductors, the RGB62 and RGB644 series were designed for commercial A/V applications that require the distribution of high-resolution component video with audio and power. The RGB62 series contains six miniature coaxial elements with two balanced audio pairs, while the RGB644 series contains six miniature coaxial elements with four balanced audio pairs and four power conductors. Both series are available in plenum and non-plenum versions for installation in almost any application. The video elements are miniature 75-ohm coaxial cables that feature dual shielding and a gas-injected dielectric. The audio elements feature a shielded and balanced design for improved RF/EMI and CMNR noise rejection, while the powerconductors (RGB644 series only) are constructed from low-loss 20 gage copper. Features & Benefits Extra-flexible TPE Jacket or Plenum PVC 1 GHz or 3GHz Coaxial Bandwidth 6 - 26AWG Coaxial Elements 2 - 22AWG Audio Pairs UL Rated for Permanent Installation Plenum Rated Low Attenuation & Return Loss Precision 75-ohm Impedance 1G

Suppliers

Company
Product
Description
Supplier Links
Gepco RGB62TS Hybrid Cable - 6 Video & 2 Audio Pairs - GEPRGB62TS - HAVE, Inc.
Hudson, NY, USA
Gepco RGB62TS Hybrid Cable - 6 Video & 2 Audio Pairs
GEPRGB62TS
Gepco RGB62TS Hybrid Cable - 6 Video & 2 Audio Pairs GEPRGB62TS
GEPRGB62TS - GEPCO RGB62 Hybrid Video & Audio Composite Cable. 6 Mini Coax Channels, with 2 Audio Pairs. PLENUM RATED New from Gepco, the RGB62 and RGB644 Series of Hybrid Component Video cables. A hybrid construction with audio pairs and/or power conductors, the RGB62 and RGB644 series were designed for commercial A/V applications that require the distribution of high-resolution component video with audio and power. The RGB62 series contains six miniature coaxial elements with two balanced audio pairs, while the RGB644 series contains six miniature coaxial elements with four balanced audio pairs and four power conductors. Both series are available in plenum and non-plenum versions for installation in almost any application. The video elements are miniature 75-ohm coaxial cables that feature dual shielding and a gas-injected dielectric. The audio elements feature a shielded and balanced design for improved RF/EMI and CMNR noise rejection, while the powerconductors (RGB644 series only) are constructed from low-loss 20 gage copper. Features & Benefits Extra-flexible TPE Jacket or Plenum PVC 1 GHz or 3GHz Coaxial Bandwidth 6 - 26AWG Coaxial Elements 2 - 22AWG Audio Pairs UL Rated for Permanent Installation Plenum Rated Low Attenuation & Return Loss Precision 75-ohm Impedance 1G

GEPRGB62TS - GEPCO RGB62 Hybrid Video & Audio Composite Cable. 6 Mini Coax Channels, with 2 Audio Pairs. PLENUM RATED
New from Gepco, the RGB62 and RGB644 Series of Hybrid Component Video cables. A hybrid construction with audio pairs and/or power conductors, the RGB62 and RGB644 series were designed for commercial A/V applications that require the distribution of high-resolution component video with audio and power.
The RGB62 series contains six miniature coaxial elements with two balanced audio pairs, while the RGB644 series contains six miniature coaxial elements with four balanced audio pairs and four power conductors. Both series are available in plenum and non-plenum versions for installation in almost any application.
The video elements are miniature 75-ohm coaxial cables that feature dual shielding and a gas-injected dielectric. The audio elements feature a shielded and balanced design for improved RF/EMI and CMNR noise rejection, while the powerconductors (RGB644 series only) are constructed from low-loss 20 gage copper.
Features & Benefits

  • Extra-flexible TPE Jacket or Plenum PVC
  • 1 GHz or 3GHz Coaxial Bandwidth
  • 6 - 26AWG Coaxial Elements
  • 2 - 22AWG Audio Pairs
  • UL Rated for Permanent Installation
  • Plenum Rated
  • Low Attenuation & Return Loss
  • Precision 75-ohm Impedance
  • 1G
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPRGB62TS
Product Name Gepco RGB62TS Hybrid Cable - 6 Video & 2 Audio Pairs
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 147919-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair & Multicore Data Cable - 2887356 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -15 C (5 F)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
FEP Multiconductor Cable - AS 631-4SSF - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Stainless Steel
View Details