HAVE, Inc. Gepco RGB250 25AWG 3 Channel RGB Mini Video Coax - 1000ft GEPRGB250-1000F

Description
GEPCO RGB250 3 CHANNEL MINI COAX, FULL REEL 1000' Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, ormulti-channel standard definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installation
Description
GEPCO RGB250 3 CHANNEL MINI COAX, FULL REEL 1000' Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, ormulti-channel standard definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installation

Suppliers

Company
Product
Description
Supplier Links
Gepco RGB250 25AWG 3 Channel RGB Mini Video Coax - 1000ft - GEPRGB250-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco RGB250 25AWG 3 Channel RGB Mini Video Coax - 1000ft
GEPRGB250-1000F
Gepco RGB250 25AWG 3 Channel RGB Mini Video Coax - 1000ft GEPRGB250-1000F
GEPCO RGB250 3 CHANNEL MINI COAX, FULL REEL 1000' Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, ormulti-channel standard definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installation

GEPCO RGB250 3 CHANNEL MINI COAX, FULL REEL 1000'
Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, ormulti-channel standard definition digital video interconnect.
Features & Benefits

  • Thin Profile, Extra-flexible
  • Low Attenuation & Return Loss
  • Precision 75-ohm Impedance
  • 1GHz Bandwidth
  • High Velocity of Propagation - 82%
  • Capacitance: 16.5 pF/ft.
  • Conductor DCR: 30.0 ohms/1000'
  • Attenuation: 4.61 dB/100' at 135 MHz
  • Gas-injected Foam Polyethylene Dielectric
  • Full 95% Copper Braid and 100% Foil Shield
  • New Easy-to-strip, More Flexible PVC Coax Jackets
  • All-weather GEP-FLEX Master Jacket
  • CMR Riser Rated
    Applications
  • Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution RGB Component Analog Video
  • Studio Interconnect, Portable Snakes, or Permanent Installation
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPRGB250-1000F
Product Name Gepco RGB250 25AWG 3 Channel RGB Mini Video Coax - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
Coaxial Cable - 1684514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
North American 20 AWG
View Details