HAVE, Inc. Gepco MP1022 24AWG 2-Conductor Thin Profile Microphone Cable GEPMP1022

Description
GEPCO MP1022 24 AWG THIN PROFILE MIC CABLE Thin profile and easy-to-terminate microphone cable for applications where reduced size and weight are required. The reduced diameter, matte PVC jacket, and tight-angle braid shield make MP1022 both extremely flexible and easy to handle. Ideal for mobile production trucks, multi-pin to XLR breakout cables, bantam or longframe patchcords, and shortdistance balanced mic or line level equipment interconnect. Features & Benefits Thin Profile, Light Weight, Extra-flexible Low Attenuation Polyethylene Dielectric Full Copper Braid Shield Drain Wire for Quick Shield Terminatioin Matte PVC Flexible Master Jacket Applications Microphone or Line Level Balanced Analog Audio Portable MicrophoneCables Balanced Equipment Interconnect Longframe or Bantam Patchcords COLOR: GREEN
Description
GEPCO MP1022 24 AWG THIN PROFILE MIC CABLE Thin profile and easy-to-terminate microphone cable for applications where reduced size and weight are required. The reduced diameter, matte PVC jacket, and tight-angle braid shield make MP1022 both extremely flexible and easy to handle. Ideal for mobile production trucks, multi-pin to XLR breakout cables, bantam or longframe patchcords, and shortdistance balanced mic or line level equipment interconnect. Features & Benefits Thin Profile, Light Weight, Extra-flexible Low Attenuation Polyethylene Dielectric Full Copper Braid Shield Drain Wire for Quick Shield Terminatioin Matte PVC Flexible Master Jacket Applications Microphone or Line Level Balanced Analog Audio Portable MicrophoneCables Balanced Equipment Interconnect Longframe or Bantam Patchcords COLOR: GREEN

Suppliers

Company
Product
Description
Supplier Links
Gepco MP1022 24AWG 2-Conductor Thin Profile Microphone Cable - GEPMP1022 - HAVE, Inc.
Hudson, NY, USA
Gepco MP1022 24AWG 2-Conductor Thin Profile Microphone Cable
GEPMP1022
Gepco MP1022 24AWG 2-Conductor Thin Profile Microphone Cable GEPMP1022
GEPCO MP1022 24 AWG THIN PROFILE MIC CABLE Thin profile and easy-to-terminate microphone cable for applications where reduced size and weight are required. The reduced diameter, matte PVC jacket, and tight-angle braid shield make MP1022 both extremely flexible and easy to handle. Ideal for mobile production trucks, multi-pin to XLR breakout cables, bantam or longframe patchcords, and shortdistance balanced mic or line level equipment interconnect. Features & Benefits Thin Profile, Light Weight, Extra-flexible Low Attenuation Polyethylene Dielectric Full Copper Braid Shield Drain Wire for Quick Shield Terminatioin Matte PVC Flexible Master Jacket Applications Microphone or Line Level Balanced Analog Audio Portable MicrophoneCables Balanced Equipment Interconnect Longframe or Bantam Patchcords COLOR: GREEN

GEPCO MP1022 24 AWG THIN PROFILE MIC CABLE Thin profile and easy-to-terminate microphone cable for applications where reduced size and weight are required. The reduced diameter, matte PVC jacket, and tight-angle braid shield make MP1022 both extremely flexible and easy to handle. Ideal for mobile production trucks, multi-pin to XLR breakout cables, bantam or longframe patchcords, and shortdistance balanced mic or line level equipment interconnect.
Features & Benefits

  • Thin Profile, Light Weight, Extra-flexible
  • Low Attenuation
  • Polyethylene Dielectric
  • Full Copper Braid Shield
  • Drain Wire for Quick Shield Terminatioin
  • Matte PVC Flexible Master Jacket
  • Applications
  • Microphone or Line Level Balanced Analog Audio
  • Portable MicrophoneCables
  • Balanced Equipment Interconnect
  • Longframe or Bantam Patchcords
    COLOR: GREEN
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPMP1022
Product Name Gepco MP1022 24AWG 2-Conductor Thin Profile Microphone Cable
Unlock Full Specs
to access all available technical data

Similar Products

PVC Extra Flexible Multiconductor Cable - NMEF 2/18-41344 SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
PVC & Polyester Insulated Cable 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 030859-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers