HAVE, Inc. Gepco MP1022 24AWG 2-Conductor Thin Profile Mic Cable - 1000 GEPMP1022-1000F

Description
GEPCO MP1022 24 AWG THIN PROFILE MIC CABLE, FULL REEL 1000' Thin profile and easy-to-terminate microphone cable for applications where reduced size and weight are required. The reduced diameter, matte PVC jacket, and tight-angle braid shield make MP1022 both extremely flexible and easy to handle. Ideal for mobile production trucks, multi-pin to XLR breakout cables, bantam or longframe patchcords, and short distance balanced mic or line level equipment interconnect. Features & Benefits Thin Profile, Light Weight, Extra-flexible Low Attenuation Polyethylene Dielectric Full Copper Braid Shield Drain Wire for Quick Shield Terminatioin Matte PVC Flexible Master Jacket Applications Microphone or Line Level Balanced Analog Audio Portable Microphone Cables Balanced Equipment Interconnect Longframe or Bantam Patchcords COLOR: GREEN FULL REEL - 1000'
Description
GEPCO MP1022 24 AWG THIN PROFILE MIC CABLE, FULL REEL 1000' Thin profile and easy-to-terminate microphone cable for applications where reduced size and weight are required. The reduced diameter, matte PVC jacket, and tight-angle braid shield make MP1022 both extremely flexible and easy to handle. Ideal for mobile production trucks, multi-pin to XLR breakout cables, bantam or longframe patchcords, and short distance balanced mic or line level equipment interconnect. Features & Benefits Thin Profile, Light Weight, Extra-flexible Low Attenuation Polyethylene Dielectric Full Copper Braid Shield Drain Wire for Quick Shield Terminatioin Matte PVC Flexible Master Jacket Applications Microphone or Line Level Balanced Analog Audio Portable Microphone Cables Balanced Equipment Interconnect Longframe or Bantam Patchcords COLOR: GREEN FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco MP1022 24AWG 2-Conductor Thin Profile Mic Cable - 1000 - GEPMP1022-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco MP1022 24AWG 2-Conductor Thin Profile Mic Cable - 1000
GEPMP1022-1000F
Gepco MP1022 24AWG 2-Conductor Thin Profile Mic Cable - 1000 GEPMP1022-1000F
GEPCO MP1022 24 AWG THIN PROFILE MIC CABLE, FULL REEL 1000' Thin profile and easy-to-terminate microphone cable for applications where reduced size and weight are required. The reduced diameter, matte PVC jacket, and tight-angle braid shield make MP1022 both extremely flexible and easy to handle. Ideal for mobile production trucks, multi-pin to XLR breakout cables, bantam or longframe patchcords, and short distance balanced mic or line level equipment interconnect. Features & Benefits Thin Profile, Light Weight, Extra-flexible Low Attenuation Polyethylene Dielectric Full Copper Braid Shield Drain Wire for Quick Shield Terminatioin Matte PVC Flexible Master Jacket Applications Microphone or Line Level Balanced Analog Audio Portable Microphone Cables Balanced Equipment Interconnect Longframe or Bantam Patchcords COLOR: GREEN FULL REEL - 1000'

GEPCO MP1022 24 AWG THIN PROFILE MIC CABLE, FULL REEL 1000' Thin profile and easy-to-terminate microphone cable for applications where reduced size and weight are required. The reduced diameter, matte PVC jacket, and tight-angle braid shield make MP1022 both extremely flexible and easy to handle. Ideal for mobile production trucks, multi-pin to XLR breakout cables, bantam or longframe patchcords, and short distance balanced mic or line level equipment interconnect.
Features & Benefits

  • Thin Profile, Light Weight, Extra-flexible
  • Low Attenuation
  • Polyethylene Dielectric
  • Full Copper Braid Shield
  • Drain Wire for Quick Shield Terminatioin
  • Matte PVC Flexible Master Jacket
  • Applications
  • Microphone or Line Level Balanced Analog Audio
  • Portable Microphone Cables
  • Balanced Equipment Interconnect
  • Longframe or Bantam Patchcords
    COLOR: GREEN
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPMP1022-1000F
Product Name Gepco MP1022 24AWG 2-Conductor Thin Profile Mic Cable - 1000
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
FEP Insulated Stainless Steel Cable, 150V 200C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket FEP
Cable Insulation FEP
View Details
Power Cable - 129948-000 - TE Connectivity
Specs
Cable Insulation Thermorad N
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers