HAVE, Inc. Gepco M1042 20AWG Heavy Duty Microphone Cable GEPM1042

Description
GEPCO M1042 HEAVY DUTY MICROPHONE CABLE Extra-tough jacket and oversized heavy-duty construction for exceptional ruggedness and durability. A tight angle, full-coverage braid, thick insulation wall, and large twenty gage conductors give the M1042 improved flex-life, while providing excellent noise rejection and low attenuation. Mutual capacitance is lower than typical microphone cable toreduce the high frequency roll-off that occurs in long runs of mic level signals. Ideal for sound reinforcement and remote production in hostile environments. Features & Benefits Durable &Rugged; Extra-low Attenuation Flexible Heavy 22 AWG Stranded BC Conductors Capacitance: 20 pF/ft between conductors Conductor DCR: 10.1 ohms/1000' Polyethylene Dielectric Full Copper Braid Shield Drain Wire for Quick Shield Termination All-weather TPE Master Jacket Applications Microphone or Line Level Balanced Analog Audio Portable Microphone Cables Hostile Environments Ideal for Extended Distance Runs Color: BLACK>/b> 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPCO M1042 HEAVY DUTY MICROPHONE CABLE Extra-tough jacket and oversized heavy-duty construction for exceptional ruggedness and durability. A tight angle, full-coverage braid, thick insulation wall, and large twenty gage conductors give the M1042 improved flex-life, while providing excellent noise rejection and low attenuation. Mutual capacitance is lower than typical microphone cable toreduce the high frequency roll-off that occurs in long runs of mic level signals. Ideal for sound reinforcement and remote production in hostile environments. Features & Benefits Durable &Rugged; Extra-low Attenuation Flexible Heavy 22 AWG Stranded BC Conductors Capacitance: 20 pF/ft between conductors Conductor DCR: 10.1 ohms/1000' Polyethylene Dielectric Full Copper Braid Shield Drain Wire for Quick Shield Termination All-weather TPE Master Jacket Applications Microphone or Line Level Balanced Analog Audio Portable Microphone Cables Hostile Environments Ideal for Extended Distance Runs Color: BLACK>/b> 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco M1042 20AWG Heavy Duty Microphone Cable - GEPM1042 - HAVE, Inc.
Hudson, NY, USA
Gepco M1042 20AWG Heavy Duty Microphone Cable
GEPM1042
Gepco M1042 20AWG Heavy Duty Microphone Cable GEPM1042
GEPCO M1042 HEAVY DUTY MICROPHONE CABLE Extra-tough jacket and oversized heavy-duty construction for exceptional ruggedness and durability. A tight angle, full-coverage braid, thick insulation wall, and large twenty gage conductors give the M1042 improved flex-life, while providing excellent noise rejection and low attenuation. Mutual capacitance is lower than typical microphone cable toreduce the high frequency roll-off that occurs in long runs of mic level signals. Ideal for sound reinforcement and remote production in hostile environments. Features & Benefits Durable &Rugged; Extra-low Attenuation Flexible Heavy 22 AWG Stranded BC Conductors Capacitance: 20 pF/ft between conductors Conductor DCR: 10.1 ohms/1000' Polyethylene Dielectric Full Copper Braid Shield Drain Wire for Quick Shield Termination All-weather TPE Master Jacket Applications Microphone or Line Level Balanced Analog Audio Portable Microphone Cables Hostile Environments Ideal for Extended Distance Runs Color: BLACK>/b> 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPCO M1042 HEAVY DUTY MICROPHONE CABLE
Extra-tough jacket and oversized heavy-duty construction for exceptional ruggedness and durability. A tight angle, full-coverage braid, thick insulation wall, and large twenty gage conductors give the M1042 improved flex-life, while providing excellent noise rejection and low attenuation. Mutual capacitance is lower than typical microphone cable toreduce the high frequency roll-off that occurs in long runs of mic level signals. Ideal for sound reinforcement and remote production in hostile environments.
Features & Benefits

  • Durable &Rugged;
  • Extra-low Attenuation
  • Flexible
  • Heavy 22 AWG Stranded BC Conductors
  • Capacitance: 20 pF/ft between conductors
  • Conductor DCR: 10.1 ohms/1000'
  • Polyethylene Dielectric
  • Full Copper Braid Shield
  • Drain Wire for Quick Shield Termination
  • All-weather TPE Master Jacket
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Portable Microphone Cables
  • Hostile Environments
  • Ideal for Extended Distance Runs
    Color: BLACK>/b>
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPM1042
Product Name Gepco M1042 20AWG Heavy Duty Microphone Cable
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E5E1724 - Power over Ethernet Cable - E5E1724 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers