HAVE, Inc. Gepco LVT61811 14AWG RG11 Triax Video Cable GEPLVT61811

Description
GEPCO LVT61811 RG11 EXTENDED DISTANCE TRIAXIAL CABLE Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, low structuralreturn loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant,d urable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG11 Flexible Triax Precision 75-ohm Impedance Conductor: 14 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 16.8 pF/ft Attenuation: 1.79 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or Analog Video Camera to CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPCO LVT61811 RG11 EXTENDED DISTANCE TRIAXIAL CABLE Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, low structuralreturn loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant,d urable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG11 Flexible Triax Precision 75-ohm Impedance Conductor: 14 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 16.8 pF/ft Attenuation: 1.79 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or Analog Video Camera to CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco LVT61811 14AWG RG11 Triax Video Cable - GEPLVT61811 - HAVE, Inc.
Hudson, NY, USA
Gepco LVT61811 14AWG RG11 Triax Video Cable
GEPLVT61811
Gepco LVT61811 14AWG RG11 Triax Video Cable GEPLVT61811
GEPCO LVT61811 RG11 EXTENDED DISTANCE TRIAXIAL CABLE Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, low structuralreturn loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant,d urable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG11 Flexible Triax Precision 75-ohm Impedance Conductor: 14 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 16.8 pF/ft Attenuation: 1.79 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or Analog Video Camera to CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPCO LVT61811 RG11 EXTENDED DISTANCE TRIAXIAL CABLE
Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, low structuralreturn loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant,durable, and remains flexible even in cold temperature environments.
Features & Benefits

  • Ultra-low Attenuation
  • RG11 Flexible Triax
  • Precision 75-ohm Impedance
  • Conductor: 14 AWG
  • 3GHz Bandwidth
  • Low Structural Return Loss
  • High Velocity of Propagation
  • Flexible
  • Crush Resistant Dielectric
  • Gas-injected Foam Polyethylene Dielectric
  • Two Isolated Copper Braids
  • Capacitance: 16.8 pF/ft
  • Attenuation: 1.79 dB per 100' at 135MHz
  • All-weather TPE Master Jacket
    Applications
  • Digital or Analog Video Camera to CCU Interconnect
  • Portable Cables
  • Studio or Remote Environments
    COLOR: BLACK
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPLVT61811
Product Name Gepco LVT61811 14AWG RG11 Triax Video Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

S40501 - 50 Ohm Coaxial RF Cable - S40501 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Solid Blue
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details