HAVE, Inc. Gepco LVT61811 14AWG RG11 Triax Video Cable - 1000ft GEPLVT61811-1000F

Description
GEPCO LVT61811 RG11 EXTENDED DISTANCE TRIAXIAL CABLE, FULL REEL 1000' Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant, durable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG11 Flexible Triax Precision 75-ohm Impedance Conductor: 14 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 16.8 pF/ft Attenuation: 1.79 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or Analog Video Camera to CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK FULL REEL - 1000'
Description
GEPCO LVT61811 RG11 EXTENDED DISTANCE TRIAXIAL CABLE, FULL REEL 1000' Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant, durable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG11 Flexible Triax Precision 75-ohm Impedance Conductor: 14 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 16.8 pF/ft Attenuation: 1.79 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or Analog Video Camera to CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco LVT61811 14AWG RG11 Triax Video Cable - 1000ft - GEPLVT61811-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco LVT61811 14AWG RG11 Triax Video Cable - 1000ft
GEPLVT61811-1000F
Gepco LVT61811 14AWG RG11 Triax Video Cable - 1000ft GEPLVT61811-1000F
GEPCO LVT61811 RG11 EXTENDED DISTANCE TRIAXIAL CABLE, FULL REEL 1000' Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant, durable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG11 Flexible Triax Precision 75-ohm Impedance Conductor: 14 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 16.8 pF/ft Attenuation: 1.79 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or Analog Video Camera to CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK FULL REEL - 1000'

GEPCO LVT61811 RG11 EXTENDED DISTANCE TRIAXIAL CABLE, FULL REEL 1000'
Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant, durable, and remains flexible even in cold temperature environments.
Features & Benefits

  • Ultra-low Attenuation
  • RG11 Flexible Triax
  • Precision 75-ohm Impedance
  • Conductor: 14 AWG
  • 3GHz Bandwidth
  • Low Structural Return Loss
  • High Velocity of Propagation
  • Flexible
  • Crush Resistant Dielectric
  • Gas-injected Foam Polyethylene Dielectric
  • Two Isolated Copper Braids
  • Capacitance: 16.8 pF/ft
  • Attenuation: 1.79 dB per 100' at 135MHz
  • All-weather TPE Master Jacket
    Applications
  • Digital or Analog Video Camera to CCU Interconnect
  • Portable Cables
  • Studio or Remote Environments
    COLOR: BLACK
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPLVT61811-1000F
Product Name Gepco LVT61811 14AWG RG11 Triax Video Cable - 1000ft
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

S33141 - 50 Ohm Coaxial RF Cable - S33141 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Silver Plated Mini Coaxial Cable - CW2040-3650 P - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details