HAVE, Inc. Gepco GA72404GFC 24AWG 4-Pair Audio Snake Cable - 1000ft GEPGA72404GFC-1000F

Description
GEPCO GA72402GFC 4-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR - FULL REEL 1000' Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes. Features & Benefits Low Attenuation & Crosstalk Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Flexible & Easy to Terminate Polyethylene Dielectric IndividuallyShielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CM Rated Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Patchbay Wiring & Multi-pin Cable Assemblies GEP-FLEX GA724
Description
GEPCO GA72402GFC 4-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR - FULL REEL 1000' Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes. Features & Benefits Low Attenuation & Crosstalk Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Flexible & Easy to Terminate Polyethylene Dielectric IndividuallyShielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CM Rated Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Patchbay Wiring & Multi-pin Cable Assemblies GEP-FLEX GA724

Suppliers

Company
Product
Description
Supplier Links
Gepco GA72404GFC 24AWG 4-Pair Audio Snake Cable - 1000ft - GEPGA72404GFC-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco GA72404GFC 24AWG 4-Pair Audio Snake Cable - 1000ft
GEPGA72404GFC-1000F
Gepco GA72404GFC 24AWG 4-Pair Audio Snake Cable - 1000ft GEPGA72404GFC-1000F
GEPCO GA72402GFC 4-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR - FULL REEL 1000' Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes. Features & Benefits Low Attenuation & Crosstalk Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Flexible & Easy to Terminate Polyethylene Dielectric IndividuallyShielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CM Rated Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Patchbay Wiring & Multi-pin Cable Assemblies GEP-FLEX GA724

GEPCO GA72402GFC 4-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR - FULL REEL 1000'
Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes.
Features & Benefits

  • Low Attenuation & Crosstalk
  • Capacitance: 28 pF/ft between conductors
  • Conductor DCR: 23.8 ohms/1000'
  • Flexible & Easy to Terminate
  • Polyethylene Dielectric
  • IndividuallyShielded & Jacketed Pairs
  • Color Coded & Alphanumeric Pair Identification
  • Additional Overall Foil Shield
  • All-weather Gep-Flex Master Jacket
  • CM Rated
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Studio Interconnect, Portable Snakes, or Permanent Installation
  • Ideal for Patchbay Wiring & Multi-pin Cable Assemblies
    GEP-FLEX GA724
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPGA72404GFC-1000F
Product Name Gepco GA72404GFC 24AWG 4-Pair Audio Snake Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Twisted Pair & Multicore Data Cable - 361867 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details