HAVE, Inc. Gepco GA72402GFC 24AWG 2-Pair Audio Snake Cable GEPGA72402GFC

Description
GEPCO GA72402GFC 2-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable,easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes. Features & Benefits Low Attenuation & Crosstalk Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Flexible & Easy to Terminate Polyethylene Dielectric Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CM Rated Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Patchbay Wiring & Multi-pin Cable Assemblies GEP-FLEX GA724 2-PAIR
Description
GEPCO GA72402GFC 2-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable,easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes. Features & Benefits Low Attenuation & Crosstalk Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Flexible & Easy to Terminate Polyethylene Dielectric Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CM Rated Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Patchbay Wiring & Multi-pin Cable Assemblies GEP-FLEX GA724 2-PAIR

Suppliers

Company
Product
Description
Supplier Links
Gepco GA72402GFC 24AWG 2-Pair Audio Snake Cable - GEPGA72402GFC - HAVE, Inc.
Hudson, NY, USA
Gepco GA72402GFC 24AWG 2-Pair Audio Snake Cable
GEPGA72402GFC
Gepco GA72402GFC 24AWG 2-Pair Audio Snake Cable GEPGA72402GFC
GEPCO GA72402GFC 2-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable,easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes. Features & Benefits Low Attenuation & Crosstalk Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Flexible & Easy to Terminate Polyethylene Dielectric Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CM Rated Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Patchbay Wiring & Multi-pin Cable Assemblies GEP-FLEX GA724 2-PAIR

GEPCO GA72402GFC 2-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR
Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable,easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes.
Features & Benefits

  • Low Attenuation & Crosstalk
  • Capacitance: 28 pF/ft between conductors
  • Conductor DCR: 23.8 ohms/1000'
  • Flexible & Easy to Terminate
  • Polyethylene Dielectric
  • Individually Shielded & Jacketed Pairs
  • Color Coded & Alphanumeric Pair Identification
  • Additional Overall Foil Shield
  • All-weather Gep-Flex Master Jacket
  • CM Rated
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Studio Interconnect, Portable Snakes, or Permanent Installation
  • Ideal for Patchbay Wiring & Multi-pin Cable Assemblies
    GEP-FLEX GA724 2-PAIR
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPGA72402GFC
Product Name Gepco GA72402GFC 24AWG 2-Pair Audio Snake Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 060616-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 350053 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Silicone Multiconductor Cable - AS999-32-3J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details