HAVE, Inc. Gepco GA61816GFC 22AWG 16-Pair Audio Snake Cable (Blue) GEPGA61816GFC

Description
GEPCO GA61802GFC 16-PAIR GEP-FLEX 22 AWG MULTI-PAIR The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals. Features & Benefits Low Attenuation & Crosstalk Flexible Easy to Terminate Polyethylene Dielectric Capacitance: 26 pF/ft between conductors Conductor and Drain DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CMR Riser Rated Jacket: Gep-Flex TPE, Blue Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Extended Distance Runs Gep-Flex 16-PAIR<
Description
GEPCO GA61802GFC 16-PAIR GEP-FLEX 22 AWG MULTI-PAIR The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals. Features & Benefits Low Attenuation & Crosstalk Flexible Easy to Terminate Polyethylene Dielectric Capacitance: 26 pF/ft between conductors Conductor and Drain DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CMR Riser Rated Jacket: Gep-Flex TPE, Blue Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Extended Distance Runs Gep-Flex 16-PAIR<

Suppliers

Company
Product
Description
Supplier Links
Gepco GA61816GFC 22AWG 16-Pair Audio Snake Cable (Blue) - GEPGA61816GFC - HAVE, Inc.
Hudson, NY, USA
Gepco GA61816GFC 22AWG 16-Pair Audio Snake Cable (Blue)
GEPGA61816GFC
Gepco GA61816GFC 22AWG 16-Pair Audio Snake Cable (Blue) GEPGA61816GFC
GEPCO GA61802GFC 16-PAIR GEP-FLEX 22 AWG MULTI-PAIR The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals. Features & Benefits Low Attenuation & Crosstalk Flexible Easy to Terminate Polyethylene Dielectric Capacitance: 26 pF/ft between conductors Conductor and Drain DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CMR Riser Rated Jacket: Gep-Flex TPE, Blue Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Extended Distance Runs Gep-Flex 16-PAIR<

GEPCO GA61802GFC 16-PAIR GEP-FLEX 22 AWG MULTI-PAIR
The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals.
Features & Benefits

  • Low Attenuation & Crosstalk
  • Flexible
  • Easy to Terminate
  • Polyethylene Dielectric
  • Capacitance: 26 pF/ft between conductors
  • Conductor and Drain DCR: 15.3 ohms/1000'
  • Individually Shielded & Jacketed Pairs
  • Color Coded & Alphanumeric Pair Identification
  • Additional Overall Foil Shield
  • All-weather Gep-Flex Master Jacket
  • CMR Riser Rated
  • Jacket: Gep-Flex TPE, Blue
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Studio Interconnect, Portable Snakes, or Permanent Installation
  • Ideal for Extended Distance Runs
    Gep-Flex 16-PAIR<
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPGA61816GFC
Product Name Gepco GA61816GFC 22AWG 16-Pair Audio Snake Cable (Blue)
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E12224 - CAT 5e Ethernet Cable (1 Data Pair) - E12224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Twisted Pair Cable - 0920473001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details