HAVE, Inc. Gepco GA61808GFC 22AWG 8-Pair Audio Snake Cable (Blue) GEPGA61808GFC

Description
GEPCO GA61808GFC 8-PAIR GEP-FLEX 22 AWG MULTI-PAIR The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals. Features & Benefits Low Attenuation & Crosstalk Flexible Easy to Terminate Polyethylene Dielectric Capacitance: 26 pF/ft between conductors Conductor and Drain DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CMR Riser Rated Jacket: Gep-Flex TPE, Blue Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Extended Distance Runs Gep-Flex 8-PAIR
Description
GEPCO GA61808GFC 8-PAIR GEP-FLEX 22 AWG MULTI-PAIR The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals. Features & Benefits Low Attenuation & Crosstalk Flexible Easy to Terminate Polyethylene Dielectric Capacitance: 26 pF/ft between conductors Conductor and Drain DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CMR Riser Rated Jacket: Gep-Flex TPE, Blue Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Extended Distance Runs Gep-Flex 8-PAIR

Suppliers

Company
Product
Description
Supplier Links
Gepco GA61808GFC 22AWG 8-Pair Audio Snake Cable (Blue) - GEPGA61808GFC - HAVE, Inc.
Hudson, NY, USA
Gepco GA61808GFC 22AWG 8-Pair Audio Snake Cable (Blue)
GEPGA61808GFC
Gepco GA61808GFC 22AWG 8-Pair Audio Snake Cable (Blue) GEPGA61808GFC
GEPCO GA61808GFC 8-PAIR GEP-FLEX 22 AWG MULTI-PAIR The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals. Features & Benefits Low Attenuation & Crosstalk Flexible Easy to Terminate Polyethylene Dielectric Capacitance: 26 pF/ft between conductors Conductor and Drain DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CMR Riser Rated Jacket: Gep-Flex TPE, Blue Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Extended Distance Runs Gep-Flex 8-PAIR

GEPCO GA61808GFC 8-PAIR GEP-FLEX 22 AWG MULTI-PAIR
The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals.
Features & Benefits

  • Low Attenuation & Crosstalk
  • Flexible
  • Easy to Terminate
  • Polyethylene Dielectric
  • Capacitance: 26 pF/ft between conductors
  • Conductor and Drain DCR: 15.3 ohms/1000'
  • Individually Shielded & Jacketed Pairs
  • Color Coded & Alphanumeric Pair Identification
  • Additional Overall Foil Shield
  • All-weather Gep-Flex Master Jacket
  • CMR Riser Rated
  • Jacket: Gep-Flex TPE, Blue
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Studio Interconnect, Portable Snakes, or Permanent Installation
  • Ideal for Extended Distance Runs
    Gep-Flex 8-PAIR
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPGA61808GFC
Product Name Gepco GA61808GFC 22AWG 8-Pair Audio Snake Cable (Blue)
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Twisted Pair & Multicore Data Cable - 2012208 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details
E10422 - CAT 5e Ethernet Cable (2 Data Pair) - E10422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details