HAVE, Inc. Gepco GA61806GFC 22AWG 6 Pair Audio Snake Cable (Blue) - 100 GEPGA61806GFC-1000F

Description
GEPCO GA61806GFC 6-PAIR GEP-FLEX 22 AWG MULTI-PAIR, FULL REEL 1000' The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals. Features & Benefits Low Attenuation & Crosstalk Flexible Easy to Terminate Polyethylene Dielectric Capacitance: 26 pF/ft between conductors Conductor and Drain DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CMR Riser Rated Jacket: Gep-FlexTPE, Blue Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Extended Distance Runs Gep-Flex 6-Pair
Description
GEPCO GA61806GFC 6-PAIR GEP-FLEX 22 AWG MULTI-PAIR, FULL REEL 1000' The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals. Features & Benefits Low Attenuation & Crosstalk Flexible Easy to Terminate Polyethylene Dielectric Capacitance: 26 pF/ft between conductors Conductor and Drain DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CMR Riser Rated Jacket: Gep-FlexTPE, Blue Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Extended Distance Runs Gep-Flex 6-Pair

Suppliers

Company
Product
Description
Supplier Links
Gepco GA61806GFC 22AWG 6 Pair Audio Snake Cable (Blue) - 100 - GEPGA61806GFC-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco GA61806GFC 22AWG 6 Pair Audio Snake Cable (Blue) - 100
GEPGA61806GFC-1000F
Gepco GA61806GFC 22AWG 6 Pair Audio Snake Cable (Blue) - 100 GEPGA61806GFC-1000F
GEPCO GA61806GFC 6-PAIR GEP-FLEX 22 AWG MULTI-PAIR, FULL REEL 1000' The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals. Features & Benefits Low Attenuation & Crosstalk Flexible Easy to Terminate Polyethylene Dielectric Capacitance: 26 pF/ft between conductors Conductor and Drain DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CMR Riser Rated Jacket: Gep-FlexTPE, Blue Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Extended Distance Runs Gep-Flex 6-Pair

GEPCO GA61806GFC 6-PAIR GEP-FLEX 22 AWG MULTI-PAIR, FULL REEL 1000'
The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals.
Features & Benefits

  • Low Attenuation & Crosstalk
  • Flexible
  • Easy to Terminate
  • Polyethylene Dielectric
  • Capacitance: 26 pF/ft between conductors
  • Conductor and Drain DCR: 15.3 ohms/1000'
  • Individually Shielded & Jacketed Pairs
  • Color Coded & Alphanumeric Pair Identification
  • Additional Overall Foil Shield
  • All-weather Gep-Flex Master Jacket
  • CMR Riser Rated
  • Jacket: Gep-FlexTPE, Blue
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Studio Interconnect, Portable Snakes, or Permanent Installation
  • Ideal for Extended Distance Runs
    Gep-Flex 6-Pair
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPGA61806GFC-1000F
Product Name Gepco GA61806GFC 22AWG 6 Pair Audio Snake Cable (Blue) - 100
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
D10226-0 - Canbus Cable (1 Data Pair) - D10226-0 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Insulation Fluoropolymer wire insulation
View Details