HAVE, Inc. Gepco DS624 26AWG 110ohm AES 24-Pair DS Series GEPDS624

Description
GEPDS624 - GEPCO DS624 Extended Distance, Thin Profile, 110-ohm AES/EBU Twenty-Four Pair Digital Audio Cable The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidthfor high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates upto 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 24 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS
Description
GEPDS624 - GEPCO DS624 Extended Distance, Thin Profile, 110-ohm AES/EBU Twenty-Four Pair Digital Audio Cable The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidthfor high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates upto 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 24 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco DS624 26AWG 110ohm AES 24-Pair DS Series - GEPDS624 - HAVE, Inc.
Hudson, NY, USA
Gepco DS624 26AWG 110ohm AES 24-Pair DS Series
GEPDS624
Gepco DS624 26AWG 110ohm AES 24-Pair DS Series GEPDS624
GEPDS624 - GEPCO DS624 Extended Distance, Thin Profile, 110-ohm AES/EBU Twenty-Four Pair Digital Audio Cable The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidthfor high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates upto 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 24 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS

GEPDS624 - GEPCO DS624 Extended Distance, Thin Profile, 110-ohm AES/EBU Twenty-Four Pair Digital Audio Cable
The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidthfor high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates upto 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors.

  • Pairs: 24 pair
  • Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC
  • Shield: 100% Foil
  • Jacket: Gep-Flex TPE, Black
  • UL Rated: CM
  • Impedance: 110-ohms
  • Capacitance: 14 pF/ft between conductors
  • Conductor DCR: 38.5ohms/1000'
    25' MINIMUM FOR MULTI CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS624
Product Name Gepco DS624 26AWG 110ohm AES 24-Pair DS Series
Unlock Full Specs
to access all available technical data

Similar Products

PVC Extra Flexible Multiconductor Cable - NMEF 1/29-5146 SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Twisted Pair Cable - 171924-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349564 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details