HAVE, Inc. Gepco DS612 26AWG 110ohm AES 12-Pair DS Series GEPDS612

Description
GEPDS612 - GEPCO DS612 Extended Distance, Thin Profile, 110-ohm AES/EBU Twelve Pair Digital Audio Cable The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth forhigh-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 12 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG(7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS
Description
GEPDS612 - GEPCO DS612 Extended Distance, Thin Profile, 110-ohm AES/EBU Twelve Pair Digital Audio Cable The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth forhigh-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 12 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG(7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco DS612 26AWG 110ohm AES 12-Pair DS Series - GEPDS612 - HAVE, Inc.
Hudson, NY, USA
Gepco DS612 26AWG 110ohm AES 12-Pair DS Series
GEPDS612
Gepco DS612 26AWG 110ohm AES 12-Pair DS Series GEPDS612
GEPDS612 - GEPCO DS612 Extended Distance, Thin Profile, 110-ohm AES/EBU Twelve Pair Digital Audio Cable The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth forhigh-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 12 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG(7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS

GEPDS612 - GEPCO DS612 Extended Distance, Thin Profile, 110-ohm AES/EBU Twelve Pair Digital Audio Cable
The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth forhigh-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors.

  • Pairs: 12 pair
  • Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG(7x32 AWG) Stranded TC
  • Shield: 100% Foil
  • Jacket: Gep-Flex TPE, Black
  • UL Rated: CM
  • Impedance: 110-ohms
  • Capacitance: 14 pF/ft between conductors
  • Conductor DCR: 38.5 ohms/1000'
    25' MINIMUM FOR MULTI CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS612
Product Name Gepco DS612 26AWG 110ohm AES 12-Pair DS Series
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE , White (Laser Markable)
Cable Insulation PFA insulation
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Twisted Pair Cable - 040427-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers