HAVE, Inc. Gepco DS612 26AWG 110ohm AES 12-Pair DS Series - 1000ft GEPDS612-1000F

Description
GEPDS612-1000F - GEPCO DS612 Extended Distance, Thin Profile, 110-ohm AES/EBU Twelve Pair Digital Audio Cable - 1000' Reel The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremelyflexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 12 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>CommonPair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000'
Description
GEPDS612-1000F - GEPCO DS612 Extended Distance, Thin Profile, 110-ohm AES/EBU Twelve Pair Digital Audio Cable - 1000' Reel The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremelyflexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 12 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>CommonPair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco DS612 26AWG 110ohm AES 12-Pair DS Series - 1000ft - GEPDS612-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco DS612 26AWG 110ohm AES 12-Pair DS Series - 1000ft
GEPDS612-1000F
Gepco DS612 26AWG 110ohm AES 12-Pair DS Series - 1000ft GEPDS612-1000F
GEPDS612-1000F - GEPCO DS612 Extended Distance, Thin Profile, 110-ohm AES/EBU Twelve Pair Digital Audio Cable - 1000' Reel The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremelyflexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 12 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>CommonPair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000'

GEPDS612-1000F - GEPCO DS612 Extended Distance, Thin Profile, 110-ohm AES/EBU Twelve Pair Digital Audio Cable - 1000' Reel
The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremelyflexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors.

  • Pairs: 12 pair
  • Conductor: 26 AWG (7x34 AWG) Stranded TC >li>CommonPair Drain: 24 AWG (7x32 AWG) Stranded TC
  • Shield: 100% Foil
  • Jacket: Gep-Flex TPE, Black
  • UL Rated: CM
  • Impedance: 110-ohms
  • Capacitance: 14 pF/ft between conductors
  • Conductor DCR: 38.5 ohms/1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS612-1000F
Product Name Gepco DS612 26AWG 110ohm AES 12-Pair DS Series - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details