HAVE, Inc. Gepco DS608 26AWG 110ohm AES 8-Pair DS Series GEPDS608

Description
GEPDS608 - GEPCO DS608 Extended Distance, Thin Profile, 110-ohm AES/EBU Eight Pair Digital Audio Cable The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 8 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS
Description
GEPDS608 - GEPCO DS608 Extended Distance, Thin Profile, 110-ohm AES/EBU Eight Pair Digital Audio Cable The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 8 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco DS608 26AWG 110ohm AES 8-Pair DS Series - GEPDS608 - HAVE, Inc.
Hudson, NY, USA
Gepco DS608 26AWG 110ohm AES 8-Pair DS Series
GEPDS608
Gepco DS608 26AWG 110ohm AES 8-Pair DS Series GEPDS608
GEPDS608 - GEPCO DS608 Extended Distance, Thin Profile, 110-ohm AES/EBU Eight Pair Digital Audio Cable The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 8 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS

GEPDS608 - GEPCO DS608 Extended Distance, Thin Profile, 110-ohm AES/EBU Eight Pair Digital Audio Cable
The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors.

  • Pairs: 8 pair
  • Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC
  • Shield: 100% Foil
  • Jacket: Gep-Flex TPE, Black
  • UL Rated: CM
  • Impedance: 110-ohms
  • Capacitance: 14 pF/ft between conductors
  • Conductor DCR: 38.5 ohms/1000'
    25' MINIMUM FOR MULTI CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS608
Product Name Gepco DS608 26AWG 110ohm AES 8-Pair DS Series
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
LED Cables - 1940419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
E5E1724 - Power over Ethernet Cable - E5E1724 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details