HAVE, Inc. Gepco DS601 26AWG 110ohm AES Single Pair - Thin Profile GEPDS601

Description
GEPDS601 - GEPCO DS601 Extended Distance, Thin Profile, 110-ohm AES/EBU Single Pair Digital Audio Cable The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth forhigh-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 1 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: PVC, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000' 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPDS601 - GEPCO DS601 Extended Distance, Thin Profile, 110-ohm AES/EBU Single Pair Digital Audio Cable The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth forhigh-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 1 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: PVC, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000' 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco DS601 26AWG 110ohm AES Single Pair - Thin Profile - GEPDS601 - HAVE, Inc.
Hudson, NY, USA
Gepco DS601 26AWG 110ohm AES Single Pair - Thin Profile
GEPDS601
Gepco DS601 26AWG 110ohm AES Single Pair - Thin Profile GEPDS601
GEPDS601 - GEPCO DS601 Extended Distance, Thin Profile, 110-ohm AES/EBU Single Pair Digital Audio Cable The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth forhigh-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 1 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: PVC, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000' 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPDS601 - GEPCO DS601 Extended Distance, Thin Profile, 110-ohm AES/EBU Single Pair Digital Audio Cable
The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth forhigh-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors.

  • Pairs: 1 pair
  • Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Drain: 24 AWG (7x32 AWG) Stranded TC
  • Shield: 100% Foil
  • Jacket: PVC, Black
  • UL Rated: CM
  • Impedance: 110-ohms
  • Capacitance: 14 pF/ft between conductors
  • Conductor DCR: 38.5 ohms/1000'
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS601
Product Name Gepco DS601 26AWG 110ohm AES Single Pair - Thin Profile
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 349486 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 2.5 mm2
View Details
E20424 - CAT 5e Ethernet Cable (2 Data Pair) - E20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details