HAVE, Inc. Gepco DS412 24AWG 110ohm AES 12-Pair GEPDS412

Description
GEPDS412 - GEPCO DS412 Extended Distance 110-ohm AES/EBU Twelve Pair Digital Audio Cable Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 12 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS
Description
GEPDS412 - GEPCO DS412 Extended Distance 110-ohm AES/EBU Twelve Pair Digital Audio Cable Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 12 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco DS412 24AWG 110ohm AES 12-Pair - GEPDS412 - HAVE, Inc.
Hudson, NY, USA
Gepco DS412 24AWG 110ohm AES 12-Pair
GEPDS412
Gepco DS412 24AWG 110ohm AES 12-Pair GEPDS412
GEPDS412 - GEPCO DS412 Extended Distance 110-ohm AES/EBU Twelve Pair Digital Audio Cable Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 12 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS

GEPDS412 - GEPCO DS412 Extended Distance 110-ohm AES/EBU Twelve Pair Digital Audio Cable
Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables.

  • Pairs: 12
  • Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC
  • Overall Shield: 100% Foil
  • Pair Shield: 100% Foil
  • Jacket: Gep-Flex TPE, Black
  • UL Rated: CMR
  • Impedance: 110-ohms
  • Capacitance: 11 pF/ft between conductors
  • Conductor DCR: 23.8 ohms/1000'
    25' MINIMUM FOR MULTI CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS412
Product Name Gepco DS412 24AWG 110ohm AES 12-Pair
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 350063 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details
E5E1724 - Power over Ethernet Cable - E5E1724 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details