HAVE, Inc. Gepco DS408 24AWG 110ohm AES 8-Pair GEPDS408

Description
GEPDS408 - GEPCO DS408 Extended Distance 110-ohm AES/EBU Eight Pair Digital Audio Cable Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 8 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS
Description
GEPDS408 - GEPCO DS408 Extended Distance 110-ohm AES/EBU Eight Pair Digital Audio Cable Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 8 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco DS408 24AWG 110ohm AES 8-Pair - GEPDS408 - HAVE, Inc.
Hudson, NY, USA
Gepco DS408 24AWG 110ohm AES 8-Pair
GEPDS408
Gepco DS408 24AWG 110ohm AES 8-Pair GEPDS408
GEPDS408 - GEPCO DS408 Extended Distance 110-ohm AES/EBU Eight Pair Digital Audio Cable Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 8 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' 25' MINIMUM FOR MULTI CHANNEL CUTS

GEPDS408 - GEPCO DS408 Extended Distance 110-ohm AES/EBU Eight Pair Digital Audio Cable
Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables.

  • Pairs: 8
  • Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC
  • Overall Shield: 100% Foil
  • Pair Shield: 100% Foil
  • Jacket: Gep-Flex TPE, Black
  • UL Rated: CMR
  • Impedance: 110-ohms
  • Capacitance: 11 pF/ft between conductors
  • Conductor DCR: 23.8 ohms/1000'
    25' MINIMUM FOR MULTI CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS408
Product Name Gepco DS408 24AWG 110ohm AES 8-Pair
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E50424 - CAT 5e Ethernet Cable (Quadraxial - E50424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Insulation Fluoropolymer dielectric insulation
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Multiple Conductor Cables - 484-100G1121-3.00-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details