HAVE, Inc. Gepco D72401EZGF 24AWG Dual Pair - Foil Shield - 1000ft GEPD72401EZGF-1000F

Description
GEPCO D72401EZGF DUAL PAIR THIN PROFILE AUDIO CABLE - FULL REEL 1000' Thin profile, balanced audio cable for applications that require a reduced diameter and/or weight. Stranded tinned-copper conductors are easy to solder or punch-down. A high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for patchbay wiring or mobile production trucks. Features & Benefits Thin Profile Dual Pair, Extra Flexible and EZ to strip Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Polyethylene Dielectric Easy-strip, Bonded Foil Shield CM Rated Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring FULL REEL - 1000'
Description
GEPCO D72401EZGF DUAL PAIR THIN PROFILE AUDIO CABLE - FULL REEL 1000' Thin profile, balanced audio cable for applications that require a reduced diameter and/or weight. Stranded tinned-copper conductors are easy to solder or punch-down. A high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for patchbay wiring or mobile production trucks. Features & Benefits Thin Profile Dual Pair, Extra Flexible and EZ to strip Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Polyethylene Dielectric Easy-strip, Bonded Foil Shield CM Rated Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco D72401EZGF 24AWG Dual Pair - Foil Shield - 1000ft - GEPD72401EZGF-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco D72401EZGF 24AWG Dual Pair - Foil Shield - 1000ft
GEPD72401EZGF-1000F
Gepco D72401EZGF 24AWG Dual Pair - Foil Shield - 1000ft GEPD72401EZGF-1000F
GEPCO D72401EZGF DUAL PAIR THIN PROFILE AUDIO CABLE - FULL REEL 1000' Thin profile, balanced audio cable for applications that require a reduced diameter and/or weight. Stranded tinned-copper conductors are easy to solder or punch-down. A high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for patchbay wiring or mobile production trucks. Features & Benefits Thin Profile Dual Pair, Extra Flexible and EZ to strip Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Polyethylene Dielectric Easy-strip, Bonded Foil Shield CM Rated Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring FULL REEL - 1000'

GEPCO D72401EZGF DUAL PAIR THIN PROFILE AUDIO CABLE - FULL REEL 1000'
Thin profile, balanced audio cable for applications that require a reduced diameter and/or weight. Stranded tinned-copper conductors are easy to solder or punch-down. A high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for patchbay wiring or mobile production trucks.
Features & Benefits

  • Thin Profile Dual Pair, Extra Flexible and EZ to strip
  • Low Attenuation
  • Low Crosstalk (Dual-pair)
  • Easy to Terminate
  • Polyethylene Dielectric
  • Easy-strip, Bonded Foil Shield
  • CM Rated
  • Capacitance: 28 pF/ft between conductors
  • Conductor DCR: 23.8 ohms/1000'
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Patchbay, Rack, or Console Permanent Installation Wiring
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPD72401EZGF-1000F
Product Name Gepco D72401EZGF 24AWG Dual Pair - Foil Shield - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Twisted Pair Cable - 0054443001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
28V DC Cables for Flexible Application, GP 28V DC SC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation SABIX®
Cable Conductor tinned copper strands, fine wires, acc. to IEC 60228 class 5
Rated Voltage 0.0280 kilovolts
View Details