HAVE, Inc. Gepco CTS4504HDX Cat5e Heavy Duty 4CH Data Snake GEPCTS4504HDX

Description
GEPCO CTS4504HDX - FOUR CHANNEL HEAVY-DUTY TACTICAL CAT5E SNAKE CABLE 25' MINIMUM FOR MULTI CHANNEL CABLE CUTS Unique four-channel, heavy-duty Cat5 snake ideal for applications that require multiple or redundant channels of Cat5 cables in remote production or staging applications. The CTS4504HDX consists of four elements of Gepco's CT504HDX heavy duty,four-pair Cat5 UTP cables under an overall jacket. Each element features 24 gage, solid copper conductors and a unique inner belt that preserves the critical pair spacing and geometry. For added strength and diameter, each four-pair UTP element has a second TPE jacket which is color coded for easy identification. The outer jacket is also constructed from a rugged TPE compound for exceptional durability and flexibility in hostile environments. Each Cat5 four-pair UTP element can be terminated with either standard Cat5 RJ45 connectors or the ruggedized Neutrik EtherCon« connectors. Features& Benefits Unique Four-channel Cat5e Snake Exceptionally Durable Flexible TPE Outer Jacket - Round Round Double Jacketed Cat5e Elements Meets or Exceeds ISO/IEC & TIA Standards for Cat5e Cable Solid 24 Gage Conductors Terminates with Neutrik EtherCon« Connectors Applications Ethernet Network Patching For Portable Use or Remote Environments
Description
GEPCO CTS4504HDX - FOUR CHANNEL HEAVY-DUTY TACTICAL CAT5E SNAKE CABLE 25' MINIMUM FOR MULTI CHANNEL CABLE CUTS Unique four-channel, heavy-duty Cat5 snake ideal for applications that require multiple or redundant channels of Cat5 cables in remote production or staging applications. The CTS4504HDX consists of four elements of Gepco's CT504HDX heavy duty,four-pair Cat5 UTP cables under an overall jacket. Each element features 24 gage, solid copper conductors and a unique inner belt that preserves the critical pair spacing and geometry. For added strength and diameter, each four-pair UTP element has a second TPE jacket which is color coded for easy identification. The outer jacket is also constructed from a rugged TPE compound for exceptional durability and flexibility in hostile environments. Each Cat5 four-pair UTP element can be terminated with either standard Cat5 RJ45 connectors or the ruggedized Neutrik EtherCon« connectors. Features& Benefits Unique Four-channel Cat5e Snake Exceptionally Durable Flexible TPE Outer Jacket - Round Round Double Jacketed Cat5e Elements Meets or Exceeds ISO/IEC & TIA Standards for Cat5e Cable Solid 24 Gage Conductors Terminates with Neutrik EtherCon« Connectors Applications Ethernet Network Patching For Portable Use or Remote Environments

Suppliers

Company
Product
Description
Supplier Links
Gepco CTS4504HDX Cat5e Heavy Duty 4CH Data Snake - GEPCTS4504HDX - HAVE, Inc.
Hudson, NY, USA
Gepco CTS4504HDX Cat5e Heavy Duty 4CH Data Snake
GEPCTS4504HDX
Gepco CTS4504HDX Cat5e Heavy Duty 4CH Data Snake GEPCTS4504HDX
GEPCO CTS4504HDX - FOUR CHANNEL HEAVY-DUTY TACTICAL CAT5E SNAKE CABLE 25' MINIMUM FOR MULTI CHANNEL CABLE CUTS Unique four-channel, heavy-duty Cat5 snake ideal for applications that require multiple or redundant channels of Cat5 cables in remote production or staging applications. The CTS4504HDX consists of four elements of Gepco's CT504HDX heavy duty,four-pair Cat5 UTP cables under an overall jacket. Each element features 24 gage, solid copper conductors and a unique inner belt that preserves the critical pair spacing and geometry. For added strength and diameter, each four-pair UTP element has a second TPE jacket which is color coded for easy identification. The outer jacket is also constructed from a rugged TPE compound for exceptional durability and flexibility in hostile environments. Each Cat5 four-pair UTP element can be terminated with either standard Cat5 RJ45 connectors or the ruggedized Neutrik EtherCon« connectors. Features& Benefits Unique Four-channel Cat5e Snake Exceptionally Durable Flexible TPE Outer Jacket - Round Round Double Jacketed Cat5e Elements Meets or Exceeds ISO/IEC & TIA Standards for Cat5e Cable Solid 24 Gage Conductors Terminates with Neutrik EtherCon« Connectors Applications Ethernet Network Patching For Portable Use or Remote Environments

GEPCO CTS4504HDX - FOUR CHANNEL HEAVY-DUTY TACTICAL CAT5E SNAKE CABLE
25' MINIMUM FOR MULTI CHANNEL CABLE CUTS
Unique four-channel, heavy-duty Cat5 snake ideal for applications that require multiple or redundant channels of Cat5 cables in remote production or staging applications. The CTS4504HDX consists of four elements of Gepco's CT504HDX heavy duty,four-pair Cat5 UTP cables under an overall jacket. Each element features 24 gage, solid copper conductors and a unique inner belt that preserves the critical pair spacing and geometry. For added strength and diameter, each four-pair UTP element has a second TPE jacket which is color coded for easy identification. The outer jacket is also constructed from a rugged TPE compound for exceptional durability and flexibility in hostile environments. Each Cat5 four-pair UTP element can be terminated with either standard Cat5 RJ45 connectors or the ruggedized Neutrik EtherCon« connectors.
Features& Benefits

  • Unique Four-channel Cat5e Snake
  • Exceptionally Durable
  • Flexible TPE Outer Jacket - Round
  • Round Double Jacketed Cat5e Elements
  • Meets or Exceeds ISO/IEC & TIA Standards for Cat5e Cable
  • Solid 24 Gage Conductors
  • Terminates with Neutrik EtherCon« Connectors
    Applications
  • Ethernet Network Patching
  • For Portable Use or Remote Environments
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Network Cables
Product Number GEPCTS4504HDX
Product Name Gepco CTS4504HDX Cat5e Heavy Duty 4CH Data Snake
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) - E5E3624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Cat 6; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
ix Industrial IO Cable Assembly - NDHN4B1A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details