HAVE, Inc. Gepco CT504HDX Cat5e Heavy Duty Heavy Duty GEPCT504HDX

Description
GEPCT504HDX - Gepco CT504HDX Heavy Duty Tactical Cat5e Cable. 4 - Pairs 100 FT MINIMUM FOR THIS CABLE PURCHASED BY THE FOOT Heavy-duty tactical Category 5e 350MHzcable for portable or remote patching of Ethernet networks or digital audio/video formats that utilize CAT5e type interconnects. The CT504HDX features the same double jacket construction as the original CT504HD for exceptional durability, but with solid conductors for lower attenuation that allows for the full recommended TIA distances for Cat5e network cable. The inner jacket maintains the proper physical spacing between pairs to achieve the ISO/IEC or TIA Cat5e specifications, while the durable TPE outer jacket protects the cable from physical damage or abuse. Features and Benefits: Round Durable TPE Outer Jacket Flexible Unique Inner Belt Maintains Electrical Characteristics in Portable Applications Meets or Exceeds ISO/IEC &: TIA Standards for Cat5e Cable Stranded or Solid 24 Gage Conductors 350MHz Bandwidth Terminates with Neutrik EtherCon«: Connectors Applications Ethernet Network Patching For Portable Use orRemote Environments Specifications # of Pairs: 4 Conductors: 24 AWG Stranded TC Insulation: PE Jacket: TPE
Description
GEPCT504HDX - Gepco CT504HDX Heavy Duty Tactical Cat5e Cable. 4 - Pairs 100 FT MINIMUM FOR THIS CABLE PURCHASED BY THE FOOT Heavy-duty tactical Category 5e 350MHzcable for portable or remote patching of Ethernet networks or digital audio/video formats that utilize CAT5e type interconnects. The CT504HDX features the same double jacket construction as the original CT504HD for exceptional durability, but with solid conductors for lower attenuation that allows for the full recommended TIA distances for Cat5e network cable. The inner jacket maintains the proper physical spacing between pairs to achieve the ISO/IEC or TIA Cat5e specifications, while the durable TPE outer jacket protects the cable from physical damage or abuse. Features and Benefits: Round Durable TPE Outer Jacket Flexible Unique Inner Belt Maintains Electrical Characteristics in Portable Applications Meets or Exceeds ISO/IEC &: TIA Standards for Cat5e Cable Stranded or Solid 24 Gage Conductors 350MHz Bandwidth Terminates with Neutrik EtherCon«: Connectors Applications Ethernet Network Patching For Portable Use orRemote Environments Specifications # of Pairs: 4 Conductors: 24 AWG Stranded TC Insulation: PE Jacket: TPE

Suppliers

Company
Product
Description
Supplier Links
Gepco CT504HDX Cat5e Heavy Duty Heavy Duty - GEPCT504HDX - HAVE, Inc.
Hudson, NY, USA
Gepco CT504HDX Cat5e Heavy Duty Heavy Duty
GEPCT504HDX
Gepco CT504HDX Cat5e Heavy Duty Heavy Duty GEPCT504HDX
GEPCT504HDX - Gepco CT504HDX Heavy Duty Tactical Cat5e Cable. 4 - Pairs 100 FT MINIMUM FOR THIS CABLE PURCHASED BY THE FOOT Heavy-duty tactical Category 5e 350MHzcable for portable or remote patching of Ethernet networks or digital audio/video formats that utilize CAT5e type interconnects. The CT504HDX features the same double jacket construction as the original CT504HD for exceptional durability, but with solid conductors for lower attenuation that allows for the full recommended TIA distances for Cat5e network cable. The inner jacket maintains the proper physical spacing between pairs to achieve the ISO/IEC or TIA Cat5e specifications, while the durable TPE outer jacket protects the cable from physical damage or abuse. Features and Benefits: Round Durable TPE Outer Jacket Flexible Unique Inner Belt Maintains Electrical Characteristics in Portable Applications Meets or Exceeds ISO/IEC &: TIA Standards for Cat5e Cable Stranded or Solid 24 Gage Conductors 350MHz Bandwidth Terminates with Neutrik EtherCon«: Connectors Applications Ethernet Network Patching For Portable Use orRemote Environments Specifications # of Pairs: 4 Conductors: 24 AWG Stranded TC Insulation: PE Jacket: TPE

GEPCT504HDX - Gepco CT504HDX Heavy Duty Tactical Cat5e Cable. 4 - Pairs
100 FT MINIMUM FOR THIS CABLE PURCHASED BY THE FOOT
Heavy-duty tactical Category 5e 350MHzcable for portable or remote patching of Ethernet networks or digital audio/video formats that utilize CAT5e type interconnects. The CT504HDX features the same double jacket construction as the original CT504HD for exceptional durability, but with solid conductors for lower attenuation that allows for the full recommended TIA distances for Cat5e network cable. The inner jacket maintains the proper physical spacing between pairs to achieve the ISO/IEC or TIA Cat5e specifications, while the durable TPE outer jacket protects the cable from physical damage or abuse.
Features and Benefits:

  • Round Durable TPE Outer Jacket
  • Flexible
  • Unique Inner Belt Maintains Electrical Characteristics in Portable Applications
  • Meets or Exceeds ISO/IEC &: TIA Standards for Cat5e Cable
  • Stranded or Solid 24 Gage Conductors
  • 350MHz Bandwidth
  • Terminates with Neutrik EtherCon«: Connectors
    Applications
  • Ethernet Network Patching
  • For Portable Use orRemote Environments
    Specifications
  • # of Pairs: 4
  • Conductors: 24 AWG Stranded TC
  • Insulation: PE
  • Jacket: TPE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Network Cables
Product Number GEPCT504HDX
Product Name Gepco CT504HDX Cat5e Heavy Duty Heavy Duty
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5A1AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
Kinetix 6000M network cable - 2090-CNSSPSS-AA20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details