HAVE, Inc. Gepco 61801HS 22AWG Single Pair - Foil Shielded - Plenum GEP61801HS

Description
GEPCO 61801HS SINGLE PAIR ANALOG AUDIO CABLE - HALAR DIELECTRIC 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals. Features & Benefits Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Halar Dielectric Easy-strip, Bonded Foil Shield (EZ Versions) CMP Plenum Rated Capacitance: 28 pF/ft between conductors Conductor DCR: 15.3 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring Ideal for Extended Distance Runs COLOR : WHITE
Description
GEPCO 61801HS SINGLE PAIR ANALOG AUDIO CABLE - HALAR DIELECTRIC 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals. Features & Benefits Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Halar Dielectric Easy-strip, Bonded Foil Shield (EZ Versions) CMP Plenum Rated Capacitance: 28 pF/ft between conductors Conductor DCR: 15.3 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring Ideal for Extended Distance Runs COLOR : WHITE

Suppliers

Company
Product
Description
Supplier Links
Gepco 61801HS 22AWG Single Pair - Foil Shielded - Plenum - GEP61801HS - HAVE, Inc.
Hudson, NY, USA
Gepco 61801HS 22AWG Single Pair - Foil Shielded - Plenum
GEP61801HS
Gepco 61801HS 22AWG Single Pair - Foil Shielded - Plenum GEP61801HS
GEPCO 61801HS SINGLE PAIR ANALOG AUDIO CABLE - HALAR DIELECTRIC 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals. Features & Benefits Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Halar Dielectric Easy-strip, Bonded Foil Shield (EZ Versions) CMP Plenum Rated Capacitance: 28 pF/ft between conductors Conductor DCR: 15.3 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring Ideal for Extended Distance Runs COLOR : WHITE

GEPCO 61801HS SINGLE PAIR ANALOG AUDIO CABLE - HALAR DIELECTRIC
50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS
Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals.
Features & Benefits

  • Low Attenuation
  • Low Crosstalk (Dual-pair)
  • Easy to Terminate
  • Halar Dielectric
  • Easy-strip, Bonded Foil Shield (EZ Versions)
  • CMP Plenum Rated
  • Capacitance: 28 pF/ft between conductors
  • Conductor DCR: 15.3 ohms/1000'
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Patchbay, Rack, or Console Permanent Installation Wiring
  • Ideal for Extended Distance Runs
    COLOR : WHITE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEP61801HS
Product Name Gepco 61801HS 22AWG Single Pair - Foil Shielded - Plenum
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Copper Braid
View Details
PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Twisted Pair Cable - 023781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers