HAVE, Inc. Gepco 61801HS 22AWG Single Pair - Foil Shielded - 1000ft -Pl GEP61801HS-1000F

Description
GEPCO 61801HS SINGLE PAIR ANALOG AUDIO CABL - HALAR DIELECTRIC - FULL REEL 1000' Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals. Features & Benefits Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Halar Dielectric Easy-strip, Bonded Foil Shield (EZ Versions) CMP Plenum Rated Capacitance: 28 pF/ft between conductors Conductor DCR: 15.3 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring Ideal for Extended Distance Runs COLOR : WHITE FULL REEL - 1000'
Description
GEPCO 61801HS SINGLE PAIR ANALOG AUDIO CABL - HALAR DIELECTRIC - FULL REEL 1000' Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals. Features & Benefits Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Halar Dielectric Easy-strip, Bonded Foil Shield (EZ Versions) CMP Plenum Rated Capacitance: 28 pF/ft between conductors Conductor DCR: 15.3 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring Ideal for Extended Distance Runs COLOR : WHITE FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco 61801HS 22AWG Single Pair - Foil Shielded - 1000ft -Pl - GEP61801HS-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco 61801HS 22AWG Single Pair - Foil Shielded - 1000ft -Pl
GEP61801HS-1000F
Gepco 61801HS 22AWG Single Pair - Foil Shielded - 1000ft -Pl GEP61801HS-1000F
GEPCO 61801HS SINGLE PAIR ANALOG AUDIO CABL - HALAR DIELECTRIC - FULL REEL 1000' Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals. Features & Benefits Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Halar Dielectric Easy-strip, Bonded Foil Shield (EZ Versions) CMP Plenum Rated Capacitance: 28 pF/ft between conductors Conductor DCR: 15.3 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring Ideal for Extended Distance Runs COLOR : WHITE FULL REEL - 1000'

GEPCO 61801HS SINGLE PAIR ANALOG AUDIO CABL - HALAR DIELECTRIC - FULL REEL 1000'
Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals.
Features & Benefits

  • Low Attenuation
  • Low Crosstalk (Dual-pair)
  • Easy to Terminate
  • Halar Dielectric
  • Easy-strip, Bonded Foil Shield (EZ Versions)
  • CMP Plenum Rated
  • Capacitance: 28 pF/ft between conductors
  • Conductor DCR: 15.3 ohms/1000'
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Patchbay, Rack, or Console Permanent Installation Wiring
  • Ideal for Extended Distance Runs
    COLOR : WHITE
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEP61801HS-1000F
Product Name Gepco 61801HS 22AWG Single Pair - Foil Shielded - 1000ft -Pl
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G0121-0.40-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
FEP Multiconductor Cable - CZ 1323-3 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details