HAVE, Inc. Gepco 61801EZ 22AWG EZ Strip Single Pair - Foil Shielded GEP61801EZ

Description
GEP61801EZ - GEPCO 61801EZ SINGLE PAIR EZ STRIP ANALOG AUDIO CABLE 50': MINIMUM FOR SINGLE CHANNEL CABLE CUTS Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals. Features & Benefits Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Polyethylene, Teflon, or Halar Dielectric Easy-strip, Bonded Foil Shield (EZ Versions) CMR Riser or CMP Plenum Rated Capacitance: 34 pF/ft between conductors Conductor DCR: 15.3 ohms/1000': Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring Ideal for Extended Distance Runs COLOR : BLACK
Description
GEP61801EZ - GEPCO 61801EZ SINGLE PAIR EZ STRIP ANALOG AUDIO CABLE 50': MINIMUM FOR SINGLE CHANNEL CABLE CUTS Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals. Features & Benefits Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Polyethylene, Teflon, or Halar Dielectric Easy-strip, Bonded Foil Shield (EZ Versions) CMR Riser or CMP Plenum Rated Capacitance: 34 pF/ft between conductors Conductor DCR: 15.3 ohms/1000': Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring Ideal for Extended Distance Runs COLOR : BLACK

Suppliers

Company
Product
Description
Supplier Links
Gepco 61801EZ 22AWG EZ Strip Single Pair - Foil Shielded - GEP61801EZ - HAVE, Inc.
Hudson, NY, USA
Gepco 61801EZ 22AWG EZ Strip Single Pair - Foil Shielded
GEP61801EZ
Gepco 61801EZ 22AWG EZ Strip Single Pair - Foil Shielded GEP61801EZ
GEP61801EZ - GEPCO 61801EZ SINGLE PAIR EZ STRIP ANALOG AUDIO CABLE 50': MINIMUM FOR SINGLE CHANNEL CABLE CUTS Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals. Features & Benefits Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Polyethylene, Teflon, or Halar Dielectric Easy-strip, Bonded Foil Shield (EZ Versions) CMR Riser or CMP Plenum Rated Capacitance: 34 pF/ft between conductors Conductor DCR: 15.3 ohms/1000': Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring Ideal for Extended Distance Runs COLOR : BLACK

GEP61801EZ - GEPCO 61801EZ SINGLE PAIR EZ STRIP ANALOG AUDIO CABLE
50': MINIMUM FOR SINGLE CHANNEL CABLE CUTS
Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals.
Features & Benefits

  • Low Attenuation
  • Low Crosstalk (Dual-pair)
  • Easy to Terminate
  • Polyethylene, Teflon, or Halar Dielectric
  • Easy-strip, Bonded Foil Shield (EZ Versions)
  • CMR Riser or CMP Plenum Rated
  • Capacitance: 34 pF/ft between conductors
  • Conductor DCR: 15.3 ohms/1000':
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Patchbay, Rack, or Console Permanent Installation Wiring
  • Ideal for Extended Distance Runs
    COLOR : BLACK
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEP61801EZ
Product Name Gepco 61801EZ 22AWG EZ Strip Single Pair - Foil Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 349694 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0900 mm2
View Details
D10226-0 - Canbus Cable (1 Data Pair) - D10226-0 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Insulation Fluoropolymer wire insulation
View Details