HAVE, Inc. Gepco 1600 16AWG 2-Conductor Speaker Cable GEP1600

Description
GEPCO 1600 SPEAKER CABLE, FOR PERMANENT NSTALLATION50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Conventional type speaker cable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of performance requirements. Easy to strip and pull through conduit, this series is UL rated and available in both shielded or unshielded versions. (This version, 1600 is unshielded) Features & Benefits Easy to Install Cost Effecitve Multiple Gage Sizes Available UL Listed, type PLTC 16 AWG Applications Speaker Level Analog Audio Permanent Installation
Description
GEPCO 1600 SPEAKER CABLE, FOR PERMANENT NSTALLATION50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Conventional type speaker cable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of performance requirements. Easy to strip and pull through conduit, this series is UL rated and available in both shielded or unshielded versions. (This version, 1600 is unshielded) Features & Benefits Easy to Install Cost Effecitve Multiple Gage Sizes Available UL Listed, type PLTC 16 AWG Applications Speaker Level Analog Audio Permanent Installation

Suppliers

Company
Product
Description
Supplier Links
Gepco 1600 16AWG 2-Conductor Speaker Cable - GEP1600 - HAVE, Inc.
Hudson, NY, USA
Gepco 1600 16AWG 2-Conductor Speaker Cable
GEP1600
Gepco 1600 16AWG 2-Conductor Speaker Cable GEP1600
GEPCO 1600 SPEAKER CABLE, FOR PERMANENT NSTALLATION50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Conventional type speaker cable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of performance requirements. Easy to strip and pull through conduit, this series is UL rated and available in both shielded or unshielded versions. (This version, 1600 is unshielded) Features & Benefits Easy to Install Cost Effecitve Multiple Gage Sizes Available UL Listed, type PLTC 16 AWG Applications Speaker Level Analog Audio Permanent Installation

GEPCO 1600 SPEAKER CABLE, FOR PERMANENT NSTALLATION50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS
Conventional type speaker cable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of performance requirements. Easy to strip and pull through conduit, this series is UL rated and available in both shielded or unshielded versions. (This version, 1600 is unshielded)
Features & Benefits

  • Easy to Install
  • Cost Effecitve
  • Multiple Gage Sizes Available
  • UL Listed, type PLTC
  • 16 AWG
    Applications
  • Speaker Level Analog Audio
  • Permanent Installation
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number GEP1600
Product Name Gepco 1600 16AWG 2-Conductor Speaker Cable
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2883922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature 70 C (158 F)
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details