HAVE, Inc. Flexygy 2-Conductor 24-AWG Mic Cable - Nightshade - Per Foot FLEX2T2NTS

Description
CLOSE-OUT PRICING ON ALL REMAINING STOCK. NIGHTSHADE JACKET FLEXYGY 2T2 MICROPHONE CABLE IS BEING REPLACED BY NEW BLACK JACKET FLEXYGY! ORIGINAL PRICE WAS $.50 PER FOOT - CLOSEOUT PRICE IS ONLY $.25 PER FOOT WHILE SUPPLY LASTS! Flexygy™: 2-Conductor Microphone Cable - Cuts - 50 MINIMUM CUT HAVE, Inc. - Announcing the NEW FLEXYGY™: lineup of innovative, competitively priced cable products. First up, Super FLEXYGY™:XL2T2 Microphone Cable: 2 Conductor, standard diameter, but FAR from standard performance! Handling noise ? Hardly! FLEXYGY™:s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! And ooh la la, that sultry nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Conductor: 24 AWG, 41 strand Copper conductors for maximum flexibility and reduced handling noise Shield: >:95% Tinned Copper High-density Spiral Braid. Lead and Cadmium Free Outer Jacket! Special compound PVC outer jacketresists cracking even in sub-zero applications Conductor DC Resistance: 14 ohms/1000 ft. Shield DC Resistance: 11.5 ohms/1000 ft. Nominal Capacitance: 57 pF/ft Nominal Impedance: 150-ohm. Color: NIGHTSHADE (bordering on stage black) FOR CUTS: 50 MINIMUM.
Description
CLOSE-OUT PRICING ON ALL REMAINING STOCK. NIGHTSHADE JACKET FLEXYGY 2T2 MICROPHONE CABLE IS BEING REPLACED BY NEW BLACK JACKET FLEXYGY! ORIGINAL PRICE WAS $.50 PER FOOT - CLOSEOUT PRICE IS ONLY $.25 PER FOOT WHILE SUPPLY LASTS! Flexygy™: 2-Conductor Microphone Cable - Cuts - 50 MINIMUM CUT HAVE, Inc. - Announcing the NEW FLEXYGY™: lineup of innovative, competitively priced cable products. First up, Super FLEXYGY™:XL2T2 Microphone Cable: 2 Conductor, standard diameter, but FAR from standard performance! Handling noise ? Hardly! FLEXYGY™:s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! And ooh la la, that sultry nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Conductor: 24 AWG, 41 strand Copper conductors for maximum flexibility and reduced handling noise Shield: >:95% Tinned Copper High-density Spiral Braid. Lead and Cadmium Free Outer Jacket! Special compound PVC outer jacketresists cracking even in sub-zero applications Conductor DC Resistance: 14 ohms/1000 ft. Shield DC Resistance: 11.5 ohms/1000 ft. Nominal Capacitance: 57 pF/ft Nominal Impedance: 150-ohm. Color: NIGHTSHADE (bordering on stage black) FOR CUTS: 50 MINIMUM.

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy 2-Conductor 24-AWG Mic Cable - Nightshade - Per Foot
FLEX2T2NTS
Flexygy 2-Conductor 24-AWG Mic Cable - Nightshade - Per Foot FLEX2T2NTS
CLOSE-OUT PRICING ON ALL REMAINING STOCK. NIGHTSHADE JACKET FLEXYGY 2T2 MICROPHONE CABLE IS BEING REPLACED BY NEW BLACK JACKET FLEXYGY! ORIGINAL PRICE WAS $.50 PER FOOT - CLOSEOUT PRICE IS ONLY $.25 PER FOOT WHILE SUPPLY LASTS! Flexygy™: 2-Conductor Microphone Cable - Cuts - 50 MINIMUM CUT HAVE, Inc. - Announcing the NEW FLEXYGY™: lineup of innovative, competitively priced cable products. First up, Super FLEXYGY™:XL2T2 Microphone Cable: 2 Conductor, standard diameter, but FAR from standard performance! Handling noise ? Hardly! FLEXYGY™:s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! And ooh la la, that sultry nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Conductor: 24 AWG, 41 strand Copper conductors for maximum flexibility and reduced handling noise Shield: >:95% Tinned Copper High-density Spiral Braid. Lead and Cadmium Free Outer Jacket! Special compound PVC outer jacketresists cracking even in sub-zero applications Conductor DC Resistance: 14 ohms/1000 ft. Shield DC Resistance: 11.5 ohms/1000 ft. Nominal Capacitance: 57 pF/ft Nominal Impedance: 150-ohm. Color: NIGHTSHADE (bordering on stage black) FOR CUTS: 50 MINIMUM.

CLOSE-OUT PRICING ON ALL REMAINING STOCK. NIGHTSHADE JACKET FLEXYGY 2T2 MICROPHONE CABLE IS BEING REPLACED BY NEW BLACK JACKET FLEXYGY! ORIGINAL PRICE WAS $.50 PER FOOT - CLOSEOUT PRICE IS ONLY $.25 PER FOOT WHILE SUPPLY LASTS!
Flexygy™: 2-Conductor Microphone Cable - Cuts - 50 MINIMUM CUT
HAVE, Inc. - Announcing the NEW FLEXYGY™: lineup of innovative, competitively priced cable products. First up, Super FLEXYGY™:XL2T2 Microphone Cable: 2 Conductor, standard diameter, but FAR from standard performance! Handling noise ? Hardly! FLEXYGY™:s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! And ooh la la, that sultry nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage!

  • Conductor: 24 AWG, 41 strand Copper conductors for maximum flexibility and reduced handling noise
  • Shield: >:95% Tinned Copper High-density Spiral Braid.
  • Lead and Cadmium Free Outer Jacket!
  • Special compound PVC outer jacketresists cracking even in sub-zero applications
  • Conductor DC Resistance: 14 ohms/1000 ft.
  • Shield DC Resistance: 11.5 ohms/1000 ft.
  • Nominal Capacitance: 57 pF/ft
  • Nominal Impedance: 150-ohm.
  • Color: NIGHTSHADE (bordering on stage black)
  • FOR CUTS: 50 MINIMUM.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number FLEX2T2NTS
Product Name Flexygy 2-Conductor 24-AWG Mic Cable - Nightshade - Per Foot
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E12424 - CAT 5e Ethernet Cable (2 Data Pair) - E12424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers