HAVE, Inc. Flexygy 8-Pair Flat Audio Snake Cable - Cut FLEX08NTS

Description
EXCLUSIVE Flexygy™: 8-Pair FLAT Audio Snake Cable - Available in CUTS of 25 and over. (25 minimum) HAVE unveils a REAL audio snake cable breakthrough with our exclusive new INNOVATIVE FLEXYGY™: 8-Pair FLAT Audio Snake Cable. FLEXYGY 8 was designed by our engineers to lay flat, stable, and out of the way, and to perform great in any audio situation. The ONLY flat audio snake in theindustry! FLEXYGY 8 cable can run under carpets, doors and fixtures, and is resistant to movement, unlike regular round snake cable. PERFECT for stage, auditorium, home studio, and remote truck use. FEATURES Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - an environmentally responsible product! (Thats very important to us!) Conductor DC Resistance: 24.5-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal FLAT topography! The ONLY flat audio snake in the industry! Runs UNDER doors, carpets, and fixtures Resistant to movement Takes up less space on portable reels, and in wire-ways and trenches Jacket Dimensions: 1 1/8" width - 3/16" depth Color: NIGHTSHADE (bordering on stage black) FLEXYGY AUDIO SNAKE ASSEMBLIES AVAILABLE! Available in CUTS of 25 and over. (25 minimum)
Description
EXCLUSIVE Flexygy™: 8-Pair FLAT Audio Snake Cable - Available in CUTS of 25 and over. (25 minimum) HAVE unveils a REAL audio snake cable breakthrough with our exclusive new INNOVATIVE FLEXYGY™: 8-Pair FLAT Audio Snake Cable. FLEXYGY 8 was designed by our engineers to lay flat, stable, and out of the way, and to perform great in any audio situation. The ONLY flat audio snake in theindustry! FLEXYGY 8 cable can run under carpets, doors and fixtures, and is resistant to movement, unlike regular round snake cable. PERFECT for stage, auditorium, home studio, and remote truck use. FEATURES Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - an environmentally responsible product! (Thats very important to us!) Conductor DC Resistance: 24.5-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal FLAT topography! The ONLY flat audio snake in the industry! Runs UNDER doors, carpets, and fixtures Resistant to movement Takes up less space on portable reels, and in wire-ways and trenches Jacket Dimensions: 1 1/8" width - 3/16" depth Color: NIGHTSHADE (bordering on stage black) FLEXYGY AUDIO SNAKE ASSEMBLIES AVAILABLE! Available in CUTS of 25 and over. (25 minimum)

Suppliers

Company
Product
Description
Supplier Links
Flexygy 8-Pair Flat Audio Snake Cable - Cut - FLEX08NTS - HAVE, Inc.
Hudson, NY, USA
Flexygy 8-Pair Flat Audio Snake Cable - Cut
FLEX08NTS
Flexygy 8-Pair Flat Audio Snake Cable - Cut FLEX08NTS
EXCLUSIVE Flexygy™: 8-Pair FLAT Audio Snake Cable - Available in CUTS of 25 and over. (25 minimum) HAVE unveils a REAL audio snake cable breakthrough with our exclusive new INNOVATIVE FLEXYGY™: 8-Pair FLAT Audio Snake Cable. FLEXYGY 8 was designed by our engineers to lay flat, stable, and out of the way, and to perform great in any audio situation. The ONLY flat audio snake in theindustry! FLEXYGY 8 cable can run under carpets, doors and fixtures, and is resistant to movement, unlike regular round snake cable. PERFECT for stage, auditorium, home studio, and remote truck use. FEATURES Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - an environmentally responsible product! (Thats very important to us!) Conductor DC Resistance: 24.5-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal FLAT topography! The ONLY flat audio snake in the industry! Runs UNDER doors, carpets, and fixtures Resistant to movement Takes up less space on portable reels, and in wire-ways and trenches Jacket Dimensions: 1 1/8" width - 3/16" depth Color: NIGHTSHADE (bordering on stage black) FLEXYGY AUDIO SNAKE ASSEMBLIES AVAILABLE! Available in CUTS of 25 and over. (25 minimum)

EXCLUSIVE Flexygy™: 8-Pair FLAT Audio Snake Cable - Available in CUTS of 25 and over. (25 minimum)
HAVE unveils a REAL audio snake cable breakthrough with our exclusive new INNOVATIVE FLEXYGY™: 8-Pair FLAT Audio Snake Cable.
FLEXYGY 8 was designed by our engineers to lay flat, stable, and out of the way, and to perform great in any audio situation. The ONLY flat audio snake in theindustry! FLEXYGY 8 cable can run under carpets, doors and fixtures, and is resistant to movement, unlike regular round snake cable. PERFECT for stage, auditorium, home studio, and remote truck use.
FEATURES

  • Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire
  • Shield: 100% Aluminum/polyester tape
  • Lead and Cadmium Free PVC outer jacket - an environmentally responsible product! (Thats very important to us!)
  • Conductor DC Resistance: 24.5-ohms/1000 ft.
  • Nominal Capacitance: less than 25 pF/ft. between conductors.
  • Characteristic Impedance: 60-ohm nominal
  • FLAT topography! The ONLY flat audio snake in the industry!
  • Runs UNDER doors, carpets, and fixtures
  • Resistant to movement
  • Takes up less space on portable reels, and in wire-ways and trenches
  • Jacket Dimensions: 1 1/8" width - 3/16" depth
  • Color: NIGHTSHADE (bordering on stage black)
  • FLEXYGY AUDIO SNAKE ASSEMBLIES AVAILABLE!
  • Available in CUTS of 25 and over. (25 minimum)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number FLEX08NTS
Product Name Flexygy 8-Pair Flat Audio Snake Cable - Cut
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
DV0824 - CAT 5e Ethernet Cable (4 Data Pair) - DV0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation Insulation consists of foamed fluoropolymer
View Details
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers