HAVE, Inc. Edac 38 Pin Female W/Act Screw E038PSF

Description
EDAC 38 PIN FEMALE RECEPTACLE WITH ACTUATING SCREW EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E038PH for 38-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Description
EDAC 38 PIN FEMALE RECEPTACLE WITH ACTUATING SCREW EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E038PH for 38-pin metal hood, for cable end connections. No hood required if panel mounting this connector

Suppliers

Company
Product
Description
Supplier Links
Edac 38 Pin Female W/Act Screw - E038PSF - HAVE, Inc.
Hudson, NY, USA
Edac 38 Pin Female W/Act Screw
E038PSF
Edac 38 Pin Female W/Act Screw E038PSF
EDAC 38 PIN FEMALE RECEPTACLE WITH ACTUATING SCREW EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E038PH for 38-pin metal hood, for cable end connections. No hood required if panel mounting this connector

EDAC 38 PIN FEMALE RECEPTACLE WITH ACTUATING SCREW

  • EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations
  • EDAC connectors provide a reliable method for "Quick-Disconnecting" your snakes
  • Use part number E038PH for 38-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number E038PSF
Product Name Edac 38 Pin Female W/Act Screw
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details