HAVE, Inc. Canare VAC025F RG59 BNC-BNC Video Cable 25' CANVAC025F

Description
CANVAC025FBLA - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 25': Black. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plantequipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans
Description
CANVAC025FBLA - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 25': Black. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plantequipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans

Suppliers

Company
Product
Description
Supplier Links
Canare VAC025F RG59 BNC-BNC Video Cable 25' - CANVAC025F - HAVE, Inc.
Hudson, NY, USA
Canare VAC025F RG59 BNC-BNC Video Cable 25'
CANVAC025F
Canare VAC025F RG59 BNC-BNC Video Cable 25' CANVAC025F
CANVAC025FBLA - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 25': Black. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plantequipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans

CANVAC025FBLA - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 25': Black.
Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plantequipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution.
FEATURES

  • Canare 75 Ohm BNC Crimp Plugs
  • Super Flexible, easy payout &: wrap-up
  • High Density Copper Braid Shields
  • Variety of colors available
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
    APPLICATIONS
  • Analog &: Digital Video
  • Studio Tie Lines
  • Patch Cord, Rack Wiring
  • Satellite Headends, OB Vans
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CANVAC025F
Product Name Canare VAC025F RG59 BNC-BNC Video Cable 25'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-1-N-M12G3 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1216-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P, Right Angle
View Details