HAVE, Inc. Canare V55CFB 300M Digital RG6 5Ch 18G Braid+ CANV55CFB-300M

Description
Canare':s 75-ohm Multichannel Serial Digital RG6 Coax Cable - For Longer Runs. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm RG6 Coax Serial Digital Cable - 18 AWG. Double Shield : 100% Foil, >:93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 18 AWGSolid Annealed Copper. Conductor DC Resistance: <: 7.1 ohms/1000 ft. Shield DC Resistance: <: 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black
Description
Canare':s 75-ohm Multichannel Serial Digital RG6 Coax Cable - For Longer Runs. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm RG6 Coax Serial Digital Cable - 18 AWG. Double Shield : 100% Foil, >:93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 18 AWGSolid Annealed Copper. Conductor DC Resistance: <: 7.1 ohms/1000 ft. Shield DC Resistance: <: 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare V55CFB 300M Digital RG6 5Ch 18G Braid+ - CANV55CFB-300M - HAVE, Inc.
Hudson, NY, USA
Canare V55CFB 300M Digital RG6 5Ch 18G Braid+
CANV55CFB-300M
Canare V55CFB 300M Digital RG6 5Ch 18G Braid+ CANV55CFB-300M
Canare':s 75-ohm Multichannel Serial Digital RG6 Coax Cable - For Longer Runs. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm RG6 Coax Serial Digital Cable - 18 AWG. Double Shield : 100% Foil, >:93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 18 AWGSolid Annealed Copper. Conductor DC Resistance: <: 7.1 ohms/1000 ft. Shield DC Resistance: <: 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black

Canare':s 75-ohm Multichannel Serial Digital RG6 Coax Cable - For Longer Runs. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video.

  • 75-ohm RG6 Coax Serial Digital Cable - 18 AWG.
  • Double Shield : 100% Foil, >:93% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 18 AWGSolid Annealed Copper.
  • Conductor DC Resistance: <: 7.1 ohms/1000 ft.
  • Shield DC Resistance: <: 2.1 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 2.5dB/100 ft at 135 MHz
  • Available Reel Length: 300 M (984 ft.)
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANV55CFB-300M
Product Name Canare V55CFB 300M Digital RG6 5Ch 18G Braid+
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
Coaxial Cable - 1408025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 49.21 ft (150 dm)
View Details