HAVE, Inc. Canare V3-5CFB Digital RG6 Video Coax 3-Channel 18AWG Black CANV35CFBBLA100M

Description
Clearance Price good only for remaining stock on hand. Regular Price was $727.61! Canares 75-ohm Multichannel Serial Digital RG6 Coax Cable - For Longer Runs. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <::2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm RG6 Coax Serial Digital Cable - 18 AWG. Double Shield : 100% Foil, >::93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 18 AWG Solid Annealed Copper. Conductor DC Resistance: <:: 7.1 ohms/1000 ft. Shield DC Resistance: <:: 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black
Description
Clearance Price good only for remaining stock on hand. Regular Price was $727.61! Canares 75-ohm Multichannel Serial Digital RG6 Coax Cable - For Longer Runs. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <::2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm RG6 Coax Serial Digital Cable - 18 AWG. Double Shield : 100% Foil, >::93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 18 AWG Solid Annealed Copper. Conductor DC Resistance: <:: 7.1 ohms/1000 ft. Shield DC Resistance: <:: 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare V3-5CFB Digital RG6 Video Coax 3-Channel 18AWG Black - CANV35CFBBLA100M - HAVE, Inc.
Hudson, NY, USA
Canare V3-5CFB Digital RG6 Video Coax 3-Channel 18AWG Black
CANV35CFBBLA100M
Canare V3-5CFB Digital RG6 Video Coax 3-Channel 18AWG Black CANV35CFBBLA100M
Clearance Price good only for remaining stock on hand. Regular Price was $727.61! Canares 75-ohm Multichannel Serial Digital RG6 Coax Cable - For Longer Runs. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <::2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm RG6 Coax Serial Digital Cable - 18 AWG. Double Shield : 100% Foil, >::93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 18 AWG Solid Annealed Copper. Conductor DC Resistance: <:: 7.1 ohms/1000 ft. Shield DC Resistance: <:: 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black

Clearance Price good only for remaining stock on hand. Regular Price was $727.61!
Canares 75-ohm Multichannel Serial Digital RG6 Coax Cable - For Longer Runs. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <::2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video.

  • 75-ohm RG6 Coax Serial Digital Cable - 18 AWG.
  • Double Shield : 100% Foil, >::93% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 18 AWG Solid Annealed Copper.
  • Conductor DC Resistance: <:: 7.1 ohms/1000 ft.
  • Shield DC Resistance: <:: 2.1 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 2.5 dB/100 ft at 135 MHz
  • Available Reel Length: 300 M (984 ft.)
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANV35CFBBLA100M
Product Name Canare V3-5CFB Digital RG6 Video Coax 3-Channel 18AWG Black
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Triaxial
Cable Jacket PTFE, PUR
View Details
Ethernet Cable - 1745307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Lszh
Cable Shielding S/ftp
View Details