HAVE, Inc. Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - 200M (6 CANV35C-200M

Description
Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm 8281F Type Coaxial Video Cable -22 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: <: 15.5 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Available Reel Size: 100M (328 ft.), 200M (656 ft.) Jacket color: Black
Description
Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm 8281F Type Coaxial Video Cable -22 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: <: 15.5 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Available Reel Size: 100M (328 ft.), 200M (656 ft.) Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - 200M (6 - CANV35C-200M - HAVE, Inc.
Hudson, NY, USA
Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - 200M (6
CANV35C-200M
Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - 200M (6 CANV35C-200M
Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm 8281F Type Coaxial Video Cable -22 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: <: 15.5 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Available Reel Size: 100M (328 ft.), 200M (656 ft.) Jacket color: Black

Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations.

  • 75-ohm 8281F Type Coaxial Video Cable -22 AWG.
  • >:97% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 22 AWG Stranded Bare Copper.
  • Conductor DC Resistance: <: 15.5 ohms/1000 ft.
  • Shield DC Resistance: <: 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.3 dB/100 ft at 100 MHz
  • Available Reel Size: 100M (328 ft.), 200M (656 ft.)
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANV35C-200M
Product Name Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - 200M (6
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details