HAVE, Inc. Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - 100M (3 CANV35C-100M

Description
Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm 8281F Type Coaxial Video Cable -22 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: <: 15.5 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Available Reel Size: 100M (328 ft.), 200M (656 ft.) Jacket color: Black
Description
Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm 8281F Type Coaxial Video Cable -22 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: <: 15.5 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Available Reel Size: 100M (328 ft.), 200M (656 ft.) Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - 100M (3 - CANV35C-100M - HAVE, Inc.
Hudson, NY, USA
Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - 100M (3
CANV35C-100M
Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - 100M (3 CANV35C-100M
Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm 8281F Type Coaxial Video Cable -22 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: <: 15.5 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Available Reel Size: 100M (328 ft.), 200M (656 ft.) Jacket color: Black

Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations.

  • 75-ohm 8281F Type Coaxial Video Cable -22 AWG.
  • >:97% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 22 AWG Stranded Bare Copper.
  • Conductor DC Resistance: <: 15.5 ohms/1000 ft.
  • Shield DC Resistance: <: 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.3 dB/100 ft at 100 MHz
  • Available Reel Size: 100M (328 ft.), 200M (656 ft.)
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANV35C-100M
Product Name Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - 100M (3
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
PVC Polyurethane Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Multiple Conductor Cables - 484-100G1121-0.50-1/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper Alloy, Tinned
Cable Shielding Braid
View Details